4K 4-Port HDMI Switch with Remote

4-Port HDMI Switch

Connect up to four HDMI source devices to one HDMI display with IOGEAR's 4K 4-Port HDMI Switch. For easy access and convenience, this switch has one HDMI port on the front panel that can be used to connect your portable devices, such as laptops, tablets or digital cameras. The three additional HDMI ports on the back provide permanent connections for your Blu-ray players, set-top boxes, video game consoles and more. Switching between HDMI source devices can be done via the front panel pushbuttons or IR remote control. Easy identification of source inputs using the front panel LED indicators for each source device.

4K Ultra High Definition (UHD) Video Support

IOGEAR's 4-Port HDMI Switch supports UHD 4K, the latest digital format for high definition displays. This switch is capable of HD resolutions up to 4K @ 30fps (2160p) and also supports 12-bit Deep Color and 3D video.

IR Remote Control

Switch between different devices from the comfort of your couch using the included IR remote. With the built in IR extension port, connect an IR extension cable (not included) to place the 4-port switch out of sight to keep your entertainment center neat and tidy.

No Power Adapter Required

IOGEAR's 4K 4-Port HDMI Switch is powered by the connected HDMI source(s) and does not require a power supply which cuts down on cable clutter and the need to plug in another power adapter. A micro USB power port provides additional power delivery if necessary.

Manufacturer Part Number
GHDSW4K4
EAN/UPC
0881317512901,881317512901
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317512901

Video connections

Input: 4 x Female HDMI Type A 19 Pin
Output: 1 x Female HDMI Type A 19 Pin

Connectors

Video Input: Female HDMI Type A 19 Pin
Video Output: Female HDMI Type A 19 Pin
USB: 1 (Power - Optional)

Input Connector: 1 x IR Extension
LEDs
Input: 4
Output: 1

Video Resolution: 480i, 480p, 720p, 1080i, 1080p @ 24/50/60, 2160p @ 24/30, VGA~UXGA

Color Depth: 36bit/48bit
Data Rate: 10.2Gbps

Environment
Operation Temperature: 5~131ºF (-15~55ºC)
Storage Temperature: -4~140ºF (-20~60ºC)
Humidity: 0-80% RH (Non Condensing)

Power


Voltage: 5V
Amps: 1A
Power Adapter: Micro USB (Optional - Not Included)

Housing

Case: Metal

Dimensions: GHDSW4K4

Unit Dimensions

Height: 0.75" (1.9 cm)
Depth: 2.4" (6 cm)
Length: 4.75" (12.1 cm)

Inner Pack

Width: 6.4" (16.3 cm)
Height: 6.9" (17.5 cm)
Depth: 6.6" (16.8 cm)
Inner Pack Qty.: 6

Unit Package Dimensions

Width: 6.4" (16.2 cm)
Height: 6.1" (15.5 cm)
Depth: 1" (2.5 cm)

Master Carton

Width: 7.1" (18.1 cm)
Height: 7.6" (19.4 cm)
Depth: 14" (35.6 cm)
Master Carton Qty.: 12

Weight

Master Carton Wt.: 8.65 lb (3.9 kg)
Inner Pack Wt.: 3.95 lb (1.79 kg)
Unit Pack Wt.: 0.65 lb (0.29 kg)
Unit Wt.: 0.45 lb (0.2 kg)