The ThinkPad Helix Ultrabook Pro Keyboard is a thin, custom fit keyboard for ThinkPad Helix. With a built-in rechargeable battery, ThinkPad Helix Ultrabook Pro Keyboard extends system battery life up to 12 hrs. A custom designed hinge connects the table to the keyboard and provides the ideal viewing angle for maximum productivity. The keyboard also includes a built-in track pad along with the traditional ThinkPad track point to provide users a tactile way to manage and use legacy office programs and other applications. The keyboard supports two user modes: notebook mode, and tablet mode.Built-in 5 buttons track pad Traditional track point Built in rechargeable battery Full QWERTY keyboard with windows and function keys Backlit keyboard Power port, 1 USB3.0 port, 1 mini Display port Kensington lock port Two modes: tablet mode, notebook mode
Note:
General: ThinkPad Helix Ultrabook Pro Keyboard LA Spanish
Part number: 4X30G93925
Ship Group: ThinkPad Helix Ultrabook Pro Keyboard Setup Poster
Keyboard Name: ThinkPad Helix Ultrabook Pro Keyboard
Agency Approvals & Certifications: CB,UL,BC,VCCI,BSMI,KCC,RCM,FCC,NOM,ICES,CE,EAC,Serbia
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 35
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 5
Minimum Operating Temperature Units: C
Depth Metric: 213.3
Depth: 213.3mm
Depth Metric Units: mm
Depth (US): 8.4in
Height Metric: 24
Height: 24mm
Height Metric Units: mm
Height (US): 0.94in
Weight US: 1.94
Weight US Units: lbs
Weight Metric: 0.88
Weight Metric Units: Kg
Width Metric: 301.1
Width: 301.1mm
Width Metric Units: mm
Width (US): 11.85in
Warranty Period: One Year
Warranty Type: 1 Year - CRU