ThinkPad Helix Ultrabook Pro Keyboard US English

The ThinkPad Helix Ultrabook Pro Keyboard is a thin, custom fit keyboard for ThinkPad Helix. With a built-in rechargeable battery, ThinkPad Helix Ultrabook Pro Keyboard extends system battery life up to 12 hrs. A custom designed hinge connects the table to the keyboard and provides the ideal viewing angle for maximum productivity. The keyboard also includes a built-in track pad along with the traditional ThinkPad track point to provide users a tactile way to manage and use legacy office programs and other applications. The keyboard supports two user modes: notebook mode, and tablet mode.Built-in 5 buttons track pad Traditional track point Built in rechargeable battery Full QWERTY keyboard with windows and function keys Backlit keyboard Power port, 1 USB3.0 port, 1 mini Display port Kensington lock port Two modes: tablet mode, notebook mode

Manufacturer Part Number
4X30G93893
EAN/UPC
0889233410448,889233410448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


General: ThinkPad Helix Ultrabook Pro Keyboard US English

Part number: 4X30G93893

Ship Group: ThinkPad Helix Ultrabook Pro Keyboard Setup Poster

Keyboard Name: ThinkPad Helix Ultrabook Pro Keyboard

Agency Approvals & Certifications: CB,UL,BC,VCCI,BSMI,KCC,RCM,FCC,NOM,ICES,CE,EAC,Serbia

Maximum Operating Humidity: 95

Maximum Operating Humidity Units: %

Minimum Operating Humidity: 8

Minimum Operating Humidity Units: %

Maximum Operating Temperature: 35

Maximum Operating Temperature Units: C

Minimum Operating Temperature: 5

Minimum Operating Temperature Units: C

Depth Metric: 213.3

Depth: 213.3mm

Depth Metric Units: mm

Depth (US): 8.4in

Height Metric: 24

Height: 24mm

Height Metric Units: mm

Height (US): 0.94in

Weight US: 1.94

Weight US Units: lbs

Weight Metric: 0.88

Weight Metric Units: Kg

Width Metric: 301.1

Width: 301.1mm

Width Metric Units: mm

Width (US): 11.85in

Warranty Period: One Year

Warranty Type: 1 Year - CRU