Pro Tablet 408 Active Pen

Maximize your mobile productivity with the HP Pro Tablet 408 Active Pen, which allows you to write naturally on your HP Pro Tablet 408 G1 screen and navigate touchscreen activities.

Manufacturer Part Number
K8P73AA
EAN/UPC
0888793897256,888793897256
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight
25 g

Minimum dimensions (W x D x H)
145.5 x 9.8 mm

What's in the box
HP Pro Tablet 408 Active Pen; AAAA battery; Documentation

Warranty
Each accessory carries a one-year limited warranty. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.

1  The HP Pro Tablet 408 Active Pen is only compatible with HP Pro Tablet 408 G1.