16ft USB 2.0 480Mbps Active Extension Cable and Extends up to 80ft

Extends your USB peripherals by another 16ft. This repeater cable has built-in buffer & actively regenerates the signal to preserve data integrity and can be daisy chained up to five-times for a total of 80ft. Active repeaters provide maximum flexibility for USB devices and ideal for security and surveillance video, PC digital audio systems and other peripherals with USB interface that are beyond the reach of regular cables. It is USB 2.0 and 1.1 compliant and supports speeds of up to 480Mbps. (Connectors: USB A Male to Female; Length: 16ft)

Manufacturer Part Number
USB2-RPTRMC
EAN/UPC
0037229000610,037229000610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Signal Type: Hi-Speed
  • Maximum Speed: 480 Mbps
  • Connectors: USB Type A/ RJ45
  • USB Interface: USB 2.0
  • Power Supply: Powered by Source USB Port
  • Operating Temperature: 32 to 104 °F
  • Compliance: USB 2.0, FCC, CE & RoHS Compliant
  • Warranty: One Year