
The Adesso® AKB-625UB Compact Size Mechanical Gaming Keyboard is the perfect keyboard for users that love gaming and love their shortcuts. This keyboard features crisp mechanical keys for increased productivity up to 50 milltion keystrokes along with multi-functional hotkeys that give you quick access to your media player tools, as well as the ability to lock your Windows key. Ideal for gamers, the N-Key Rollover allows up to 6 keys to be pressed as the same time. The smooth and crisp tactile feedback allows you to have a faster, more accurate typing experience and contains 45-50g of actuation force!
Note:
Keyboard Specications
Layout: 87-Key US Layout
Connection: USB
Key Type: Mechanical
N Key Rollover: Up to 6 keys at a time
Power Source: PC Powered via USB
Indicators: Num Lock, Caps Lock
Hotkeys: 8 Media/Window Hotkeys(Previous Track, Play/Pause, Next Track, Stop, Mute, Vol.Down, Vol. Up, Lock Windows Key)
Colors: Black
Dimensions: 14” x 5.5” x 1.5” (355 x140 x 38 mm)
Weight: 2.2 lbs
Requirements Device: USB Port
Includes: