Thunderbolt 2 to 4x USB 3.0 Adapter

ThunderboltTM 2, Quad-Port USB3.0 Adapter

The RocketStor 6324U is optimized for today's fastest USB 3.0 devices, and is well suited for a wide-range of applications including portable/removable storage, storage expansion, personal media libraries, and backup solutions.

The Ultimate ThunderboltTM 2 Powered USB 3.0 Connectivity Solution!

The RocketStor 6324U's 4 independent 5Gb/s USB 3.0 ports are ideal for high-speed USB storage, but are fully capable of supporting all industry standard USB 2.0 and 3.0 peripherals, including printers & scanners, card readers and interface devices.

Four Dedicated 5Gb/s USB 3.0 Ports

Unlike conventional ThunderboltTM I/O adapters or hubs which share multiple connections with a single USB controller, the RocketStor 6324U takes full advantage of ThunderboltTM 2 transfer bandwidth. Each of the 4 USB 3.0 ports is powered by a dedicated 5Gb/s USB 3.0 controller. This unique per-port performance architecture ensures maximum transfer throughput for all 4 connections, even if used simultaneously!

Powerful USB Charging Station

With a 90W External power supply, the RocketStor 6324U is capable of
charging up to 4 USB devices simultaneously! In addition, the RocketStor 6324U can be used as a standalone charging station – it can work without connecting to or powering on the host system.

ThunderboltTM daisy chain ready

Equipped with Dual ThunderboltTM 2 Ports, the RocketStor 6324U can
support ThunderboltTM daisy chain configurations of up to 6 ThunderboltTM devices.

Manufacturer Part Number
RS6324U
EAN/UPC
0643653632428,643653632428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ThunderboltTM Ports Dual ThunderboltTM 2 Ports
Transfer Rate 20Gb/s
I/O Ports Four 5Gb/s USB 3.0 ports.
LED Indicator Power LED
Operating System          
Mac OS X 10.8.6 & later
Windows & later
Material Aluminum
Power Supply Input: AC100-240V / Output: DC +12V 7.5A
Warranty
Limited Warranty period (Parts): 1 years
Limited Warranty period (Labor): 1 years
Return For Repair or Replacement Only
Support
US based Phone/Skype support (Monday-Friday 9am-6pm PST, except public holiday)
Packaging
Kit Contents RocketStor 6324U Unit, Quick Installation Guide, 1x 1M ThunderboltTM cable, External Power Adapter
Dimensions 13.00" L x 6.89" W x 3.74" H
Weight 3.14 lbs.
UPC Code 643653632428
Units / Carton 8/1