Compatible Laptop Battery Replaces at908aa AT908AA
This new replacement laptop battery from eReplacements is 100% compatible with your at908aa compatible battery and is Black in color and is rated at 7800mAh and 11.1 Volts. eReplacements laptop batteries all come with a 1 year warranty and will meet or exceed the original at908aa compatible battery laptop battery specifications because they are manufactured for high performance in our ISO 9000 factories using the best quality cells and most up to date safety and engineering control standards:
Note:
Capacity: 7800mAh:
Cellcount: 9cell
Color: Black
Manufacturer: HP
Package height: 2.5
Package length: 10
Package width: 6
Technology: Li-ion
Volts: 11.1 Volts
UPC: 842740045930