The SMARTenna (CM3000HD) is a high-performance antenna designed for indoor use up to 35 miles or outdoor use up to 50 miles from your local TV stations transmitter. This antenna provides high performance with a small size and eliminates the need for amplification in most installations. The SMARTenna comes with both simple table top feet for indoor use and a versatile mounting bracket for easy outdoor installation. The omni-directional design allows for reliable signal from multiple directions without the need for pointing or rotating. Weather-resistant with UV stabilized plastics that can be painted to match the décor of your home – inside or outside.
Note:
Electrical Specifications
Bandwith: 174 to 216 and 470 to 700 MHz
VHF Gain: 5dB
UHF Gain: 8dB
Front to Back Ratio: N/A
Return Loss: 9dB
Impedance: 75 Ohm
Power Supply: N/A
Mechanical Specifications
Boom Length: N/A
Number of Elements: N/A
Max Element Width: N/A
Mounting Clamp: U bolt up to 2"
Turning Radius: N/A
Output Connector: F-type
Weight (packaging): 4.5 lbs
Size (packaging): 12.5L x 15.25W x 2.35H in
Features
Reception Range: 35 miles indoors / 50 miles outdoors
Type: indoor/outdoor
CEA Color Code: yellow, green, light-green
Reception Pattern: Omni-directional
Built-In Amplifier: no
Coax Cable: not included
Installation: roof, attic, sat mast