WRP500 Wireless Router

Whether it’s broadband Internet connectivity, voice over IP (VoIP), or bandwidth-intensive applications such as multimedia gaming, streaming media, or IPTV, the innovative Cisco WRP500 provides users with concurrent dual-band 802.11/ac/n/b/g Wi-Fi interfaces with the QoS capabilities they need to support the latest generation of applications.

The WRP500 also includes a built-in, 4-port, full-duplex, 10/100/1000M Ethernet switch to connect personal computers directly or to attach additional hubs and switches. A robust firewall helps protect local computers and prevents malicious attacks from outside intruders. Two telephone ports enable high-quality feature-rich VoIP service using existing analog phones.

When mobile, take the Cisco WRP500 along with you to remote locations and share your mobile broadband network connection with your colleagues using a compatible USB broadband modem and support for 3G and 4G. At the office, the mobile broadband network can be configured on the Cisco WRP500 as an auto-failover and recovery connection if the Ethernet WAN port loses Internet connectivity.

Manufacturer Part Number
WRP500-A-K9
EAN/UPC
0882658713422,882658713422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications*

Data networking:

  • MAC address (IEEE 802.3)
  • IPv4 (RFC 791)
  • Address Resolution Protocol (ARP)
  • Domain Name System (DNS) A record (RFC 1706) and Domain Name System Server (SRV) record (RFC 2782)
  • DHCP client (RFC 2131)
  • DHCP server (RFC 2131)
  • PointtoPoint Protocol over Ethernet (PPPoE) client (RFC 2516)
  • Internet Control Message Protocol (ICMP) (RFC 792)
  • TCP (RFC 793)
  • User Datagram Protocol (UDP) (RFC 768)
  • RTP (RFCs 1889 and 1890)
  • Trivial File Transfer Protocol (TFTP)
  • HTTP
  • NAT (RFC 1631)
  • Session Description Protocol (SDP)
  • Simple Network Time Protocol (SNTP) (RFC 2030)
  • Type of service (ToS) (RFCs 791 and 1349)
  • QoS: Packet prioritization by type
  • MAC address cloning
  • Port forwarding
  • IP Multicast; IGMP Versions 1, 2, and 3; and IGMP proxy

Voice features:

  • Voice algorithms
  • G.711 (alaw and mulaw)
  • G.729 AB
  • Call forwarding: No answer, busy, and unconditional
  • Support for two simultaneous calls
  • SIP TLS
  • Call transfer
  • Call waiting, call hold, and call retrieve
  • Threeway conferencing
  • Caller ID number and name (primaryline and oncall waiting)
  • Caller ID block (prevents sending out the caller ID)
  • Anonymous call blocking
  • Distinctive ringing
  • Do not disturb setting
  • Call back on busy
  • Call return
  • Emergency call support
  • Dial plan
  • Speed dial
  • Inband and SIPINFO DTMF translation

Provisioning, administration, and maintenance:

  • Web browser administration and configuration through integral web server
  • Telephone keypad configuration with interactive voice prompts
  • Automated provisioning and upgrade through HTTP, TFTP, and Secure HTTP (HTTPS)
  • Nonintrusive inservice upgrades
  • Report generation and event logging
  • Syslog and debug server records
  • Perline and purposeconfigurable syslog and debug options
  • Simple Network Management Protocol Versions 1 and 2c (SNMPv1 and v2c) (RFCs1157 and 2011‑2013)
  • Full compliance with DSL Forum TR069 Remote Management
  • TR104 support: Voice provisioning

Physical interfaces:

  • One WAN 10/100/1000BASET RJ45 Ethernet port
  • Four LAN 10/100/1000BASET RJ45 Ethernet ports
  • Two RJ11 FXS phone ports for analog circuit telephone device (tip and ring)
  • One USB 2.0 port (support for mobile broadband modem **, available separately)

Buttons:

  • Reset and WPS

Subscriber line interface circuit (SLIC):

  • Ring voltage: 40 to 90 Vpk
  • Ring frequency: 20 to 25 Hz
  • Ring waveform: Trapezoidal with 1.2 to 1.6 crest factor
  • Maximum ringer load: 5 ringer equivalence numbers (RENs)
  • On and offhook characteristics:
  • Onhook voltage (tip/ring): 46 to 56V
    • ◦   Offhook current: 18 to 25 mA
◦   Terminating impedance:
  • ◦    600ohm resistive
  • ◦    270ohm + 750 ohm/150 nF complex impedance

Frequency response: 300 to 3400 Hz

Regulatory compliance:

  • FCC (Part 15 Class B), CE, ICES003, and RoHS

WiFi channels support:

PID: WRP500AK9 (NA region)

  • 2.400 to 2.4835 GHz; 11 (1, 2, 3, 4, 5, 6, 7, 8, 9, 10, and 11)
  • 5.150 to 5.250 GHz; 4 (36, 40, 44, and 48)
  • 5.725 to 5.850 GHz; 5 (149, 153, 157, 161, and 165)

PID: WRP500EK9 (EU region)

  • 2.400 to 2.4835 GHz; 13 (1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 11, 12, and 13)
  • 5.150 to 5.250 GHz; 4 (36, 40, 44, and 48)

PID: WRP500ZK9 (NZ)

  • 2.400 to 2.4835 GHz; 13 (1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 11, 12, and 13)
  • 5.150 to 5.250 GHz; 4 (36, 40, 44, and 48)
  • 5.725 to 5.850 GHz; 5 (149, 153, 157, 161, and 165)

Number of antennas:

  • 2
Connector type:
  • Fixed

Detachable (y/n):

  • No
Antenna gain:
  • 2 dBi
UPnP able/certified:
  • No
Power supply:
  • Switching type (100 240V) automatic
  • DC input voltage: 12 VDC at 1.67A maximum
  • Power consumption: 7.9W (average)
  • Power adapter: 100240V 50 60 Hz (2634 VA) AC input, 1.5m cord
Indicator lights/LEDs:

Power, Ethernet, Wireless, Phone 1, Phone 2, Internet, and WPS

  • One WAN port link/activity LED, green color
  • One USB status LED, green color
Documentation:
  • Quick Installation Guide and User Guide are downloaded from: http://www.cisco.com/go/smallbiz
  • SPA ATA Administration Guide service providers only
  • Provisioning Guide service providers only
Security features:
  • Passwordprotected configuration for web access
  • URL filtering and keyword, Java, ActiveX, proxy, and cookie blocking
  • VPN passthrough for IPsec, PPTP, and L2TP protocols
  • 64 and 128bit Wired Equivalent Privacy (WEP with passphrase WEP key generation
  • SSID broadcast disable
  • Access restriction by MAC and IP addresses
  • WPS, WPA, and WPA2
Security key bits:
  • 64 and 128
Environmental
  • Dimensions H x W x D: 170 x 170 x 33 mm (includes foot)
Weight:
  • 440g
Power:
  • External, switching 12 VDC 1.67A
Certification:
  • FCC, CE, CB,IC, UL
  • WiFi(802.11a/b/g/n/ac, WPA2, WMM, WMM Power Save, and WPS2.0)
Operating temperature:
  • 32 to 104°F (0 to 40°C)
Storage temperature:
  • 22 to 140°F (30 to 60°C)
Storage humidity:
  • 5 to 95%, noncondensing
Product Warranty
  • 1year limited hardware warranty with return to factory replacement and 90day limited software warranty.
Note:

* Many specifications are programmable within a defined range or list of options. Please refer to the SPA ATA Administration Guide for details. The target configuration profile is uploaded to the WRP500 at the time of provisioning.

** USB mobile broadband modems are sold separately. For a current list of USB mobile broadband modems that are compatible with the Cisco WRP500, please visit http://www.cisco.com/en/US/products/ps10028/index.html. A voice service is sensitive to latency from network congestion. Voice quality over the mobile broadband network cannot be guaranteed.