HXi Series power supplies give you extremely tight voltage control, virtually silent operation, and a fully modular cable set. With all Japanese 105°C capacitors, they’re a great choice for high performance PCs where reliability is essential. 80 PLUS Platinum efficiency reduces operating cost and excess heat, and together with Zero RPM Fan Mode technology, gives you virtually silent operation.
With Corsair Link Digital support, you can monitor power supply performance, toggle single rail or multi rail mode, and control fan speed directly from your desktop. And, the fully modular, low profile cable set makes builds and upgrades easy, with clean, great-looking results.
Note:
Tech Specs
Warranty: Seven years
Weight: 3.592kg
80 Plus: Platinum
Power: 1200 Watts
Fanless mode: Yes
Fan bearing technology: Fluid Dynamic Bearing
Fan size (mm): 140mm
C-Link Digital: Yes
Continuous output rated temperature (°C): 50°C
ATX Connector: 150mm x 86mm x 200mm
Modular: Fully
Sleeved cables: Low-Profile, All Black
ATX Connector: 1
EPS Connector: 2
Floppy Connector: 2
Four Pin Peripheral Connector: 12
PCI Connector: 8
SATA Connector: 12
Plug Type: NA