FortiMail 3000D Network Security/Firewall Appliance

Proven Security
FortiMail appliances and virtual appliances are proven, powerful email security platforms for any size organization — from small businesses to carriers, service providers, and large enterprises. Purpose-built for the most demanding messaging systems, FortiMail appliances employ Fortinet’s years of experience in protecting networks against spam, malware, and other message-borne threats.

Intelligent Protection
FortiMail prevents your email systems from becoming threat delivery systems. Its inbound filtering engine blocks spam and malware before it can clog your network
and affect users. Its outbound inspection technology prevents other antispam gateways from blacklisting your users by blocking outbound spam and malware,
including mobile traffic. Enforce secure content delivery with FortiMail Identity-Based Encryption (IBE), S/MIME, or TLS email encryption options. Prevent accidental and intentional loss of confidential data using predefined HIPAA, GLBA, SOX or customized dictionaries.

Manufacturer Part Number
FML-3000D-E02S-G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Recommended Deployment Scenarios: Highest performing appliance for the largest University, corporate, ISP and carrier customers

Hardware Specifications

  • 10/100/1000 Interfaces (Copper, RJ-45): 4
  • SFP Gigabit Ethernet Interface: 2
  • Internal Backplane Base / Fabric Channel Interfaces: 0
  • Redundant Hot Swappable Power Supplies: Yes
  • Storage: 2x 2 TB (6x 2 TB Optional)
  • RAID Storage Management: Hardware: 1, 5, 10, 50, Hot Spare (Based on Drive Count)
  • Form Factor: Rack Mount Appliance
System Specifications
  • Email domains: 2000
  • Recipient-based policies (per Domain / per System) – incoming or outgoing: 1,500 / 7,500
  • Server Mode Mailboxes: 3,000
  • Antispam, Antivirus, Authentication, and Content Profiles (per Domain / per System): 50 / 600
Performance (Messages/Hour) [Without queuing based on 100 KB message size]
  • Email Routing: 1.5 Million
  • FortiGuard Antispam: 1.4 Million
  • FortiGuard Antispam + Antivirus: 1.3 Million
Dimensions
  • Height x Width x Length (in): 3.46 x 18.99 x 29.00
  • Height x Width x Length (mm): 88 x 482 x 737
  • Weight: 71.5 lbs (32.5 kg)
Environment
  • Power Source: 100–240 VAC, 50–60 Hz
  • Maximum Power Required: 10.0A/110V, 5.0A/220V
  • Power Consumption (AVG): 340 W
  • Heat Dissipation: 1160 BTU/h
  • Humidity: 20–90% non-condensing
  • Operating Temperature: 50–95°F (10–35°C)
  • Storage Temperature: -40–149°F (-40–65°C)
Compliance: FCC Part 15 Class A, C-Tick, VCCI, CE, BSMI, KC, UL/cUL, CB, GOST

Certifications: VBSpam and VB100 rated