Elite 6 Battery Case for iPhone 6

Ultra-Durable & Slim

Ultra Drop Protection & Power in a ultra-slim, compact design. The PhoneSuit Elite 6 features structurally reinforced construction and high strength, polycarbonate, metallic rubber composite materials. The Elite 6 has been drop tested from every angle to assure it performs flawlessly. A low profile, raised front edge helps protect the screen from accidental drops and scratches.

Up to 80% Extra Power

PhoneSuit's custom High density lithium-ion 2200 mAh Battery cell coupled with an advanced chipset & electronics can deliver the power you need for your iPhone. The PhoneSuit Elite can provide up to 80% additional iPhone power. More iPhone time to talk, chat and run your favorite Apps.

Advanced Touch Controls

Control & Power your Elite 6 Battery Case with dual touch button controls. The capacitive touch buttons have no moving parts and are extremely durable. The end result is a sleek and seamless iPhone case appearance. Simply touch the left side for 1 second to check the battery status. Touch both the left and right side for 3 seconds to start or stop iPhone charging.

Internally Reinforced Construction

Advanced, structurally reinforced construction ensures extreme durability rarely seen in an ultra slim power case. Seamless edges for rigidity

Proprietary Polycarbonate Composite

Dual injected plastic molding, high strength poly-carbonate composite with scratch resistant coating.

Every Curve, Every Line Designed for Unparalleled Style & Comfort

Every curve and edge has been meticulously designed for a 14mm thin profile. The back edges have been reduced for an unparalleled sleek look and feel.

Apple Certified Made for iPhone

The PhoneSuit Elite has been designed to work with the iPhone 6 and has been certified to meet Apple performance standards. Only MFI certified products are allowed to carry the MFI logos. Made for iPod, Made for iPhone, Made for iPad, and AirPlay logos communicate to customers that an electronic accessory has been designed to connect specifically to iPod, iPhone, or iPad, and has been certified by the developer to meet Apple performance standards.

Advanced Chipset / Smart Power Management

Smart Power Management prioritizes and manages power delivery to your iPhone 6. Features include pass-through charging, prioritized charging and automatic-off when the iPhone reaches 100%. The PhoneSuit Elite's custom high density lithium-ion polymer cell and advanced chipset can deliver high conversion efficiency when providing power to your iPhone. With PhoneSuit's large internal capacity, that's more than enough to assure your iPhone always has the power it needs.

2 Hour Quick Charge Technology

Quick Charge Technology charges your iPhone 6 at ultra-fast 5 Watt speeds. That's twice the speed of other battery cases. The Elite can fully charge your iPhone 6 is less than 2 hours. Time is precious, keep your iPhone charged and ready at the fastest rate possible.

Charge & Sync with iTunes

A full array of charging features including pass-through charging, automatic power off and iTunes sync. Charge the iPhone 6 and Sync w/ iTunes all at the same time. Pass-through charging allows to charge both the iPhone and case simultaneously.

Manufacturer Part Number
PSELITEIP6RED
EAN/UPC
0851466002875,851466002875
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity, Tech & Dimensions

Battery Capacity: 2200 mAh
DC OUT: 5V @ 1.5A
Size: L 153 x W 71 x H 14 mm
Weight: 100g / 2.78 oz

Talk, Video & Music

Talk: Up to 25 hours talk time
Video: Up to 20 hours video time
Music: Up to 90 hours music time

Model

Model No: PS-ELITE-IP6
Model Name: PhoneSuit Elite 6 Pro for iPhone 6