The easy-to-use scanner to restore, archive and share photos and more.
The Sleek Epson Perfection V39 Makes Scanning, Restoring And Sharing Photos Easier Than Ever. Featuring 4800 Dpi Optical Resolution, The V39 Delivers High-Quality Scans - Fast. No Warmup Time Is Required. From Photos To Documents, This Versatile Performer Makes Everyday Scanning Simple. Scan To Facebook®, Evernote®, Google Drive - And Other Cloud Services. Plus, Scan Directly To Emails And Pdfs With One Touch. Save Space With A Built-In Kickstand For Vertical Placement. The Removable Lid Accommodates Bulky Items And Books. It Also Includes software to scan oversized prints and documents, restore color to faded photos, remove dust and even convert documents into editable text.
Note:
Scan Specifications
Scanner Type: Flatbed Color Image Scanner
Optical Sensor: CIS (Contact Image Sensor)
Optical Resolution: 4800 dpi1
Hardware Resolution: 4800 x 4800 dpi
Effective Pixels: 40,800 x 56,160 pixels (4800 dpi)
Color Bit Depth: 48-bits per pixel internal / 24-bits per pixel external
Grayscale Bit Depth: 16-bits per pixel internal / 8-bits per pixel external
Maximum Scan Area: Flatbed 8.5" x 11.7"
Light Source: Three-color RGB LEDs
Scanning Speed:
Buttons: 4 Buttons: PDF, Send, Copy and Start
Image Restoration: Epson Easy Photo Fix Technology
Upright Scanning: Built-in stand for upright scanning and storage
Scanner Lid: Removable scanner lid for oversized and thick media
Software:
Scanner Interface: Hi-speed USB 2.0
Operating Systems:
Reliability: MCBF 10,000 cycles
Operating Temperature: 50 ° to 95 °F (10 ° to 35 °C)
Operating Humidity: 20 - 80% (no condensation)
Power Supply: USB Interface Bus Power (Micro-B connector)
Rating: 5 V, 500 mA
Power Consumption: Operating: 2.5 W
Ready: 1.1 W
Off: 0.0125 W (when PC is suspended)
Dimensions: 9.9" x 14.4" x 1.5" (W x D x H)
Weight: 3.4 lb
Warranty: One-year limited warranty in the U.S. and Canada