Lightweight, stylish USB 3.0 drive.
Store, transfer and share up to 128GB of your favourite photos, videos, music and more with Kingston’s DataTraveler® SE9 G2 USB Flash drive. Its stylish, capless design means there’s no cap to lose, and its ultra-small form factor fits any lifestyle.
DataTraveler SE9 G2 now offers fast USB 3.0 speeds to save time when transferring, sharing or storing files. Its durable, top-selling metal casing design and sturdy key ring can be customised by adding your logo and/or digital files to promote your organisation or brand.
Note:
SPECIFICATIONS
Capacities: 8GB, 16GB, 32GB, 64GB, 128GB
Speed: 8GB–16GB:100MB/s read, 32GB–128GB: 100MB/s read, 15MB/s write
Dimensions: 1.77” x 0.48” x 0.18” (45.00mm x 12.2mm x 4.6mm)
Operating temperature: 0°C to 60°C
Storage temperature: -20°C to 85°C