Beat Booster Wireless Speaker + Universal Charging Station

Beat Booster is a powerful wireless speaker with a built-in charging station. Slide its speakers apart to reveal a universal dock that’ll charge your smartphone, music player, tablet, and more. This Bluetooth® enabled device—which offers up to six hours of play per charge—is sure to take your house party to the next level.smartphone, music player, tablet,

Manufacturer Part Number
PBEAT-BK01
EAN/UPC
0840410105885,840410105885
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Materials: Plastic, silicone

Dimensions: 12.25" L x 6.5" W x 2.5" H (311mm x 165mm x 63mm)

Stats:

Development duration: 3 months
Time in store: 3 months
Units sold to date: 33

In the box:

1 Beat Booster, 2' auxiliary cable, AC power adapter wall plug