2.1 USB Powered Multimedia Speaker

Powered directly from any USB port, the QFX 2.1 Channel Multimedia Speaker produces powerful, clear 3D sound from a wide range of multimedia devices.

Manufacturer Part Number
CS-259
EAN/UPC
0606540029497,606540029497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

2.1 USB POWERED MULTIMEDIA SPEAKER
3D Sound Technology
Rated Power: 2x5W + 2x3W
Loudspeaker Specification: 3” 2?5Wx2 + 2”4?3Wx2
Frequency Response: 80Hz-20KHz
Signal to Noise Ratio: >85dB
Input Sensitivity: 450mV
Power Supply: USB 5V
Rated Current: DC 1.5A
Colors: Black
Master Carton Qty: 20
Master Carton Weight: 45.54 LBS
Master Carton Dimensions: 26x20x15.6
Gift Box Dimensions: 9.75x5x7.4
Unit Weight: 2.28 LBS
UPC: 6 06540 02949 7