Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
General
Device Interfaces
- IEEE 802.11ac wireless LAN1
- IEEE 802.11n/g/b/a wireless LAN
- 10/100/1000 Gigabit WAN port
- Four 10/100/1000 Gigabit LAN ports
- Two USB ports (one USB 3.0, one USB 2.0)
- Reset button
- WPS
LEDs
- Power
- Internet
- WLAN 2.4 GHz
- WLAN 5 GHz
- WPS
- USB 2.0 & USB 3.0
Antenna Type
- Six external antennas (non detachable)
Operating Frequency
- 2.4 GHz band: 2400 - 2483.5 MHz
- 5 GHz band: 5150 - 5725 MHz
Standards
- IEEE 802.11ac
- IEEE 802.11n
- IEEE 802.11g
- IEEE 802.11b
- IEEE 802.11a
- IEEE 802.3
- IEEE 802.3u
Minimum Requirements
- Windows 8/7 or Mac OS X 10.4 or higher
- Internet Explorer 11, Firefox 12.0, Chrome 20.0, Safari 4.0, or other Java-enabled browser
- Ethernet interface or Wi-Fi
- Cable or DSL Modem
- Subscription with an Internet Service Provider (for Internet access)
Functionality
Security
- WPA & WPA2 (Wi-Fi Protected Access)
- WPS (Wi-Fi Protected Setup) PIN
Advanced Features
- Web setup wizard
- Advanced QoS (Quality of Service) with band steering
- Advanced AC SmartBeam
- VPN passthrough/multi-session PPTP/L2TP/IPSec
- VPN Server - L2TP over IPSec
- Guest zone
- DLNA media server support
mydlink™ SharePort™ App Features
- Remote Access Mode: Access files through the Internet
- Local Access Mode: Access files from any device connected to the DIR-890L
- SharePort Web File Access support (web browser)
- Accepts USB storage drives up to 250GB
mydlink™ Lite App Features
- Remote Management
- View current upload/download bandwidth
- View currently connected clients
- View web browsing history per client
- Block/unblock client network access
- Manage wireless network details
- Accessible through a web browser or iOS or Android mobile app
Mobile App Support
- mydlink™ Lite
- mydlink™ SharePort™
- QRS Mobile v1.5
- Apps support iPhone®, iPad®, iPod Touch®, and Android™ devices
Advanced Firewall Features
- SPI (Stateful Packet Inspection)
- NAT (Network Address Translation)
Physical
Dimensions
- 373 x 241 x 157 mm (14.7 x 9.5 x 6.2 inches)
Power
Temperature
- Operating: 32 to 104 °F (0 to 40 °C)
- Storage: -4 to 149 °F (-20 to 65 °C)
Humidity
- Operating: 0% to 90% non-condensing
- Storage: 5% to 95% non-condensing
Certifications
- IC
- CE
- Wi-Fi Certified
- FCC