Silencio FP120 PWM Cooling Fan

The latest Cooler Master Silencio FP series introduces all new features to the 120mm cooling fan offerings. Thanks to its Loop Dynamic Bearing (LDB), the life expectancy is pushed up to an incredible 160,000 hours. Silencio FP’s exclusive driver IC assists in making the fan produce ultra-low vibrations and noise while saving more power with very low energy requirements. Its Smart Fan Engine prevents damage with fan jam detection and protection.

Manufacturer Part Number
R4-SFNL-14PK-R1
EAN/UPC
4719512047682,0884102026652,884102026652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number: R4-SFNL-14PK-R1
LED Color: Non-LED
Dimensions (LxWxH): 120(L) x 120(W) x 25(H) mm
Speed: 800-1,400 RPM ± 10%
Airflow: 16.4-44 CFM ± 10%
Air Pressure: 0.47-1.69 mmH2O ± 10%
Life Expectancy: 160,000 hrs
Noise Level (dBA): 6.5-14 dBA
Bearing Type: Loop Dymanic Bearing (LDB)
Connector: 4-Pin (PWM)
Rated Voltage: 12 VDC
Rated Current: 0.03 A
Power Consumption: 0.36 W
Weight: 158g
Accessory: 4x Anti-vibration rubber screw
4x Metal screw
Warranty: 2 years
EAN Code: 4719512047682
UPC Code: 884102026652