Redefine productivity and reliability with the MC3200 mobile computer, the next generation in the class-leading MC3000 Series, now with more options to meet your needs. Choose the right operating system for your business – Android Jelly Bean or Microsoft Embedded Compact 7. Your choice of our most advanced 1D laser or 1D/2D imager scan engine allows your workers to easily capture bar codes in any condition. Three lightweight models – brick, gun and turret – bring all day comfort to every task – from cycle counting to putaway, replenishment and voice-directed picking. And since the MC3000 Series has been one of our most popular mobile computers for over 10 years, you get a tough and tested mobile computer you can trust to take your inventory management efficiency to the next level.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: Straight Shooter - 7.49 in. L x 3.22 in. W x 1.78 in. D/190.4 mm L x 81.9 mm W x 45.2 mm D
Weight (including strap, stylus, and battery): Straight Shooter - 12.88 oz./365 g
Display: 3.0 in. color (TFT) (320 x 320) display
Touch Panel: Chemically strengthened glass, resistive touch
Backlight: LED Backlight
Keypad: 28-key Numeric
Expansion Slot: User accessible Micro SD slot; (supports up to 32 GB microSDHC)
Notifications: LEDs, audio
Audio: Speaker, microphone and headset connector (2.5 mm jack)
PERFORMANCE CHARACTERISTICS
CPU: Dual core 1 GHz OMAP4 processor (Premium)
Operating System: Android 4.1 (Premium)
Memory: 1GB RAM/4 GB Flash (Premium)
Power: PowerPrecision Li-Ion batteries; High Capacity 4800 mAh
USER ENVIRONMENT
Drop Specification: Multiple 4 ft./1.2 m drops to concrete across the operating temperature range, multiple 5 ft./1.5 m drops to concrete at ambient temperature 73° F/23° C; meets and exceeds MIL-STD 810G
Tumble Specification: 500 1.64 ft./0.5 m tumbles (1,000 drops) at room temperature per IEC 68-2-32 tumble specifications
Operating Temp.: -4° F to 122° F/-20° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Battery Charging Temp.: 32° F to 104° F/0° C to 40° C
Sealing: IP 54 per IEC specification
Humidity: 10 - 95% non-condensing
ESD: EN61000-4-2; ± 20kV Air discharge, ± 10kV direct discharge, ± 10kV indirect discharge
DATA CAPTURE
Scanning: 1D/2D Imager: SE4750-SR (Straight Shooter)
INTERACTIVE SENSOR TECHNOLOGY (IST)
Motion-sensor: Android 3-axis accelerometer that detects screen rotation
WIRELESS LAN VOICE AND DATA COMMUNICATIONS
Radio: IEEE ® 802.11a/b/g/n
Security: Security Modes - Legacy3, WPA and WPA2 (Personal or Enterprise); 802.1X; Encryption - WEP40/WAP104, TKIP and AES; Authentication - TLS; TTLS (CHAP3, MSCHAP, MSCHAPv2, PAP or MD53); PEAP (TLS3, MSCHAPv2, GTC); LEAP; FAST (TLS3, MSCHAPv2, GTC); Other - Wi-Fi CCXv4 certified; supports IPv6;
FIPS 140-2 certified (Android), Q4-2014 (WinCE)
Antenna: Internal antenna w/diversity
Data Rate: 802.11a/g - up to 54 Mbps; 802.11b - up to 11 Mbps; 802.11n - up to 65 Mbps (72 Mbps w/SGI)
Operating Channels: Chan 36-165 (5180 - 5825 MHz), Chan 1-13 (2412 - 2472 MHz); Actual operating channels/frequencies depend on regulatory rules and certification agency
VOICE AND AUDIO:
PTT (client included); high-quality speakerphone; wireless (Bluetooth) and wired headset support; PTT will support headset and speakerphone mode.
NETWORK COMMUNICATIONS
I/O: USB 1.1 Full Speed Host/ Client or RS232
PERIPHERALS AND ACCESSORIES
Single-slot USB/RS232 charging cradle with spare battery well; four-slot charge only cradle; four slot Ethernet cradle; four-slot battery charger; universal battery charger adapter
WARRANTY
Subjected to the terms of Motorola’s hardware warranty statement, the MC3200 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment.
RECOMMENDED SERVICES
Enjoy easy access to fast repair and expert support with Service from the Start with Comprehensive Coverage.