2MP Ultra-low Light Smart PTZ Camera

Hikvision Darkfighter series DS-2DF6223-AEL smart PTZ Dome Cameras are able to capture high quality colored images in dim light environment with its cutting-edge low illumination level down to 0.002Lux (color). Embedded with 1/1.9’’ progressive scan CMOS chip makes true WDR (120dB) and 2MP real-time resolution possible. With the 23X optical zoom Day/Night lens, the camera offers more details over expansive areas.
The Darkfighter PTZ camera also features a wide range of smart functions, including face detection, intrusion detection, line crossing detection and audio exception, benefitting users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs. These features, combined with smart tracking, which enables the camera to detect any progressively moving object and follow it within the camera’s area of coverage without fault. Smart Defog and EIS (Electronic Image Stabilization) are further supported to improve image quality in challenging conditions.

The Darkfighter smart PTZ opens up new opportunities for 24- hour CCTV surveillance, the overall excellence of the camera has been recognized by the IFSEC Security & Fire Excellence Awards as a finalist for “CCTV Camera Equipment of the Year”.

Manufacturer Part Number
DS-2DF6223-AEL
EAN/UPC
0816783019838,816783019838
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor:: |: 1/1.9" HD CMOS sensor
Effective Pixels:: |: 1920(H)x1080(V)
Signal System:: |: PAL/NTSC
Minimum Illumination:: |: F1.5, 1/1 sec, 50 IRE, AGC On: Color: 0.002 lux, B/W : 0.0002 lux, 0 lux with IR
F1.5, 1/30 sec, 50 IRE, AGC On: Color:0.02 lux, B/W : 0.002 lux, 0 lux with IR
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
S/N Ratio:: |: ≥ 55dB
BLC:: |: ON/OFF
HLC:: |: Support
Smart defog:: |: Support
WDR:: |: 120dB
Shutter Time:: |: 50Hz: 1~1/30,000s; 60Hz: 1~1/30,000s
Day& Night:: |: ICR
Digital Zoom:: |: 16X
Privacy Masking:: |: 24 privacy masks programmable; optional multiple colors and mosaics
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 5.9-135.7mm, 23x
Zoom Speed:: |: Approx.4.4s(Optical Wide-Tele)
Angle of View:: |: 59.8-3.0 degree (Wide-Tele)
Minimum Working Distance:: |: 10-1500mm(Wide-Tele)
Aperture Range:: |: F1.5~F3.4
Pan & Tilt Pan Range:: |: 360°endless
Pan Speed:: |: Pan Manual Speed: 0.1° -300°/s,
Pan Preset Speed: 540°/s
Tilt Range:: |: -20°~90°(Auto Flip)
Tilt Speed:: |: Tilt Manual Speed: 0.1°-240°/s,
Tilt Preset Speed: 400°/s
Proportional Zoom:: |: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset:: |: 300
Patrol:: |: 8 patrols, up to 32 presets per patrol
Pattern:: |: 4 patterns, with the recording time not less than 10 minutes per pattern
Power loss recovery:: |: Support
Park Action:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
PTZ Position Display:: |: ON/OFF
Freeze Frame:: |: Support
Smart-tracking:: |: Manual/ Panorama/ Intrusion trigger/ Line crossing trigger/ Region entrance trigger/ Region exiting trigger
Smart tracking when patrol between multiple scenarios
Alarm Alarm Input:: |: 7 Inputs
Alarm Output:: |: 2
Alarm Actions:: |: Preset, Patrol, Pattern, Micro SD/SDHC card recording, Relay output, Notification on Client
Input & Output Monitor Output:: |: 1.0Vp-p / 75Ω, NTSC (or PAL) composite, BNC
Audio Input:: |: 1 channel Mic. Input (applicable microphone, plug-in power type), 2.0~2.4Vp-p, 1k Ohm±10%
Audio Output:: |: 1 Audio output interface
Line level, impedance: 600Ω
Network Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: 1920×1080
Main Stream:: |: 50Hz: 25fps(1920×1080), 25fps(1280×960), 25fps (1280×720)
60Hz: 30fps(1920×1080), 30fps(1280×960), 30fps (1280×720)
Sub Stream:: |: 50Hz: 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(704×480), 30fps (352×240), 30fps (176×120)
Third Stream:: |: 50Hz: 25fps(1920×1080), 25fps(1280×960), 25fps (1280×720), 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(1920×1080), 30fps(1280×960), 30fps (1280×720), 30fps(704×480), 30fps (352×240), 30fps (176×120)
Image Compression:: |: H.264/MJPEG/MPEG4, H.264 encoding with Baseline/Main/High profile
ROI encoding:: |: Support 24 areas with adjustable levels
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Protocols:: |: IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP, IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Three-Stream:: |: Support
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures:: |: User authentication (ID and PW), 
Host authentication (MAC address)
IP address filtering
Client GUI Camera Control:: |: Pan/Tilt, Zoom, Focus, Click centering, Zoom by mouse dragging, Iris, preset calling and programming, auto mode
Date & Time Display:: |: Time: Week: Date, 6 formats on the Client
Client:: |: Support iVMS-4200
Web Browser:: |: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +, support multi-language
General RS-485 Protocols:: |: HIKVISION, Pelco-P, Pelco-D, self-adaptive
Menu Language:: |: English / Chinese
Power Supply:: |: 24 VAC & Hi-PoE
Power Consumption:: |: Max.60W
Working Temperature/Humidity:: |: -40°C ~ 65°C (-40°F ~ 149°F)
Protection Level:: |: IP66, IK10, TVS 6,000V lightning protection, surge protection and voltage transient protection
Mounting:: |: Various mounting modes optional
Dimensions:: |: Φ178.3(mm)×331.0(mm) (Φ7.02”×13.03”)
Weight (approx.):: |: 8kg (approx.)
Mount Option:: |: Long-arm wall mount: DS-1602ZJ; Corner mount: DS-1602ZJ-corner; Pole Mount: DS-1602ZJ-pole; Power box mount:DS-1602ZJ-box; Swan-neck mount: DS-1619ZJ