Active Wall Plate - HDMI over Twisted Pair Transmitter

The WP-571 is a DGKat™ wall plate transmitter for HDMI signals. The WP-571 converts an HDMI signal to a DGKat™ twisted pair signal that it transmits to a WP-572.

  • Max. Data Rate - 4.95Gbps (1.65Gbps per graphic channel).
  • HDTV Compatible.
  • HDCP Compliant.
  • DGKat™ Signal Integration - Kramer’s unique technology for converting TMDS as well as control and communication to signals that run over twisted pair cables. We strongly recommend using Kramer DGKat™ cables designed specifically for optimum performance.
  • HDMI Support - HDMI Uncompressed Audio Channels, Dolby TrueHD, DTS−HD.
  • 3D Pass-Through.
  • System Range - Up to 90m (295ft) at 1080i, or up to 30m (98ft) at 1080p on shielded BC−DGKat524 cable. Up to 90m (295ft) at 1080i, or up to 70m (230ft) at 1080p on shielded BC−DGKat623 cable. Up to 100m (330ft) at 1080i or up to 90m (295ft) at 1080p on shielded BC−DGKat7a23 cable.
  • Cable - Requires shielded twisted pair (STP) cable. For optimum range and performance use Kramer's BC−DGKat524, BC−DGKat623 and BC−DGKat7a23 cables. Note that the transmission range depends on the signal resolution, graphics card and display used. The distance using non−Kramer CAT 5, CAT 6, and CAT 7 cables may not reach these ranges. Use only shielded cable where both ends of the shield are soldered to ground.
  • EDID PassThru - Passes EDID signals between the source and display.
  • Active Power Indication - The ON LED lights red when receiving power only, orange when either input or output and power are attached, and green when both an active input and output are attached.
  • Power Connect™ System - A single connection to the transmitter powers the receiver.
  • Dimensions - 3.3cm x 3.6cm x 10.4cm (1.3" x 1.42" x 4.1") W, D, H.

Manufacturer Part Number
WP-571-B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 HDMI connector

OUTPUTS

  • 1 DGKat™ twisted pair on a RJ−45 connector

BANDWIDTH

  • Up to 4.95Gbps data rate (1.65Gbps per graphics channel)

COMPLIANCE WITH HDMI STANDARD

  • Supports HDMI and HDCP

POWER CONSUMPTION

  • US: 12V DC, 190mA (single device)
  • 360mA total (when one device supplies the power to both devices). UK, BG: 12V DC, 150mA (single device)
  • 310mA total (when one device supplies the power to both devices)

INCLUDED ACCESSORIES

  • Power supply

PRODUCT DIMENSION

  • 7.94cm x 2.40cm x 12.38cm (3.13" x 0.94" x 4.87" ) W, D, H

PRODUCT WEIGHT

  • 0.1kg (0.2lbs) approx

SHIPPING DIMENSION

  • 8.00cm x 10.00cm x 5.80cm (3.15" x 3.94" x 2.28" ) W, D, H

SHIPPING WEIGHT

  • 0.3kg (0.6lbs) approx