The ViewSonic VG2847Smh is the next generation 28” business display designed with industry-leading ergonomics which allows for maximum adjustability and client device mounting capability. Exclusive stand design allows seamless client mounting while providing height adjustment, pivot, tilt and swivel adjustment of the monitor. The VG2847Smh also comes with SuperClear Pro MVA technology which delivers true 8-bit color and stunning front of the screen performance at wide viewing angles. With future-proof DisplayPort, HDMI and USB hub built in, the monitor provides versatile digital connectivity to all computing and multimedia devices and peripherals. With ENERGY STAR and EPEAT Gold certification, VG2847Smh is an energy efficient business display and excellent long term investment for VDI client deployment and all business applications.
Note:
LCD
Type: Color Active Matrix TFT LCD
Display Area: 20.5" horizontal x 11.5" vertical; 23.6" diagonal
Optimum Resolution: 1920x1080
Contrast Ratio: 3,000:1 (typ.)
Dynamic Contrast Ratio: 20,000,000:1
Viewing Angles: 178° horizontal, 178° vertical
Response Time: 6.9ms (GTG)
Brightness: 250 cd/m 2 (typ.)
Panel Surface: Anti-glare, hard-coating (3H)
Colors: 16.7M (6-bit + FRC)
Backlight Life: 30,000 hours (min.)
VIDEO INPUT
Analog/Digital: VGA, DVI, DisplayPort
Frequency: Fh: 24~82kHz, Fv: 50~75Hz
Sync: Separate Sync, Composite Sync, Sync on Green
COMPATIBILITY
PC: Up to 1920x1080 non-interlaced
Mac®: Up to 1920x1080
Video Digital In
CONNECTOR
Video Digital In: VGA, DVI-D, DisplayPort
Audio: 3.5mm Audio In, 3.5mm Headphones, 3.5mm Mic In, 3.5mm Mic Out
USB: USB 2.0 (x2), USB Upstream
Power: External power adapter
AUDIO
Speakers: 2-watt (x2)
POWER
Voltage: AC 100–240V (universal), 50 / 60Hz
Optimize: 21W (typ.)
Consumption: 24.5W (typ.) / 38.5W (max.)
Conserve: 15.5W (typ.)
CONTROLS
Basic: Power, 1, Up, Down, 2
OSD: Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)
OPERATING CONDITIONS
Temperature
32–104o F (0–40o C)
Humidity
20–90% (non-condensing)
DIMENSIONS (WxHxD)
Physical With Stand
21.9 x 17.8 x 9.4 in. / 556.8 x 450.9 x 239.6 mm
Physical Without Stand
21.9 x 13.4 x 2.4 in. / 556.8 x 340.3 x 60.5 mm
Packaging
24.8 x 7.6 x 20.8 in. / 631 x 192 x 527 mm
WEIGHT
Gross
15.5 lb. / 7.1 kg
Net With Stand
11.5 lb. / 5.2 kg
Net Without Stand
8.3 lb. / 3.7 kg
Tilt
Forward 3° / Back 25°
Vesa Mount
100 x 100mm
Regulations
WEEE, RoHS, UL, cUL, FCC-B, EPEAT silver, ENERGY STAR
Recycle/Disposal
Please dispose of in accordance with local, state, or federal laws
PACKAGE CONTENTS
VG2437Smc monitor, Power cable, VGA cable, DVI cable, USB cable, Audio cable, Mic cable, Quick Start Guide, ViewSonic Wizard CD (User Guide)
Warranty
Three-year limited warranty on parts, labor and backlight