The ViewSonic LightStream PJD5255 price-performance projector features 3200 lumens, native XGA 1024 x 768 resolution, and intuitive, user-friendly design. Exclusive SuperColor technology offers a wider color range for true-to-life image projection, while sound enhancement technology delivers improved sound quality. The PJD5255 also features extensive connectivity including HDMI, 2 x VGA, Composite Video, S-Video, 1 x VGA output and Audio in/out. An energy-saving DynamicEco feature reduces power consumption by up to 70%, and extends the lamp life by up to 10,000 hours. With advanced audiovisual features, flexible connectivity options, and an affordable price, the PJD5255 is ideal for use in education and small business environments.
Note:
DISPLAY
Type: 0.55" Digital Micromirror Device (DLP TM )
Resolution: 1024 x 768 (native)
Lens: 1.1x manual optical zoom / manual optical focus
Keystone: Manual vertical digital keystone correction (± 40o)
Display Size: 30 – 300 in. / 0.76 – 7.62 m (diagonal)
Throw Distance: 3.3 – 32.8 ft. / 1.0 – 8.0 m
Throw Ratio: 1.86~2.04:1
Lamp Type: 190 watt
Lamp Life (normal/eco-mode): 5000 / 6000 / 10000 hours* (Normal / Eco-mode / Dynamic)
Brightness: 3200 lm
Contrast Ratio: 15,000:1 (dynamic mode)
Aspect Ratio: 4:3 (native), 16:9
Color Depth: 30 bits, 1.07B Color (10+10+10)
INPUT SIGNAL
Computer and Video: NTSC M(3.58MHz), 4.43MHz, PAL (B, D, G, H, I M, N, 60), SECAM (B. D. G. L. L1), SD 480i and 576i, ED 480p and 576p, HD 720p, 1080i, 1080p
Frequency: Fh: 15–102KHz, Fv: 23–120Hz
COMPATIBILITY
PC: Up to 1600x1200
Mac®: Up to 1600x1200 (may require MAC adapter)
CONNECTOR
Audio Input: 3.5mm mini jack
Audio Out: 3.5mm mini jack
RGB Input: 15-pin mini D-Sub (x2)
Composite Input: RCA jack
S-Video Input: 4-pin mini-DIN
RGB Output: 15-pin mini D-Sub
Control: RS232
Digital: HDMI 1.4
USB: Mini type B (mouse control and maintenance)
AUDIO
Speakers: 2W x1
POWER
Voltage: 100~240VAC (Auto Switching), 50-60Hz (universal
Consumption: 265W (max) / <0.5W (stand-by mode)
CONTROLS
Basic: Power, keystone/arrow keys, left/blank, menu/exit, right/panel key lock, mode/enter, auto, source
OSD: Display, Picture, Source, System Setup (Basic), System Setup (Advanced), Information (See user guide for full OSD functionality)
OPERATING CONDITIONS
Temperature: 32–104° F (0–40° C)
Humidity: 10–90% (non-condensing)
Altitude: 0~6,000 ft (1,800m), operational up to 10,000 ft (3,048m)
DIMENSIONS (WxHxD)
Physical: 4.63 lb. / 2.1 kg
Packaging: 7.5 lb. / 3.4 kg
WEIGHT
Net: 4.63 lb. / 2.1 kg
Gross: 7.5 lb. / 3.4 kg
OPTIONAL ACCESSORIES
Wireless Presentation Gateway: WPG-370
Carrying Case: PJ-CASE-008
3D Active Shutter Glasses: PGD-350
Ceiling Mount Kit: WMK-005
Cable Management: PJ-CM-001
Regulations: CB, TUV-GS, UL/cUL, FCC (including ICES-003), CE, C-Tick, Mexico Energy, EAC, UkrSEPRO/EMC DOC, UL COC, TUV-S, PSB, KCC, KC, SASO, CCC, WEEE, RoHS, REACH, SVHC, ErP
PACKAGE CONTENTS: PJD5255 projector, power cable, VGA cable, remote control with batteries, Quick Start Guide, ViewSonic Wizard CD (with User Guide)
Warranty: 3-year limited warranty on parts and labor, 1-year limited warranty on lamp, 1st year free Express Exchange ® service**