Protecting confidential information from unauthorized viewing is crucial for businesses, government institutions, and consumers alike. The ViewSonic® Privacy Filter Screen Protector powered by Tech Armor™ keeps sensitive and confidential data on your screen from being visually compromised, without sacrificing front-of-screen performance. The Privacy Filter Screen Protector maintains a clear view directly in front of your screen, while blocking visibility when the screen is viewed from a side angle. In addition, the anti-glare coating on the Privacy Filter Screen Protector helps to reduce eye strain while increasing work productivity.
Note:
Part Number(s): VSPF2300
Display AreaDiagonal: 23" (584.2 mm)
Viewing Angle(s): 60º
Aspect Ratio: 16:9
Anti-Glare: Yes
Anti-Reflection: Yes
Dimensions: 20.06 x 11.33 in. (509.5 x 287.8 mm)
Gross Weight: 1.6 lb. (0.7 kg)
Net Weight: 0.38 lb. (0.17 kg)
Warranty: 2 years
PACKAGE CONTENTS: Privacy filter screen protector, microfiber cleaning cloth, clear plastic adhesive tabs, clear double-sided tape, Quick Start Guide