The 15E2 E-Series touchcomputer is an elegant, retail-hardened touch solution with a small footprint, developed to fit into hospitality and retail environments. The compact, ruggedized touchcomputer delivers a 15-inch touchscreen, Intel Celeron dual-core processor, 2GB RAM and 320GB storage. Designed to fit on top of a cash drawer, it can also be wall-or pole-mounted depending on the installation needs.
The 15E2 supports third party peripherals through four (4) USB and two (2) serial ports and has a second VGA output to add a second customer-facing display for advertising and customer communication. The connections are all nicely hidden from view in the I/O bay, offering a clean, modern look while avoiding incidental disconnection.
Note:
Enclosure color: Black
Screen Size: 15.6”
Processor: Intel Celeron Processor BayTrail-D J1800 2.41 GHz (up to 2.58 GHz)1MB L2 Cache
Video: Intel HD Graphics
BIOS: AMI
Memory (RAM): 2GB DDR3L SODIMM on 1 of 1 slot
Hard Disk Drive: 320GB 2.5” 7mm SATA HDD
USB Ports: 4 x USB 2.0
Serial Ports: 2 x Native DB9 RS-232 (standard)
Ethernet Port: 1 x LAN RJ45 (Gigabit)
Additional Video Out: 2nd VGA out
Audio Ports: 1 x 3.5mm line out, 1 x 3.5mm line in, 1 x 3.5mm mic in
Display: 15.6” diagonal, active matrix TFT LED LCD
Aspect Ratio: 16:9 (wide)
Useful Screen Area (H x V): IntelliTouch - 13.6” x 7.6” (344.2mm x 193.5mm)
Native (optimal) Resolution: 1366 x 768 @ 60Hz
Colors: 262K (6-bit)
Brightness (typical): 200 nits
Response Time (typical): Total - 10 msec
Viewing Angle (typical): Horizontal ± 45° or 90° total; Vertical 20°/45° or 65° total
Contrast Ratio (typical): 650:1
Touch Technologies: IntelliTouch zero-bezel surface acoustic wave
Power Supply: External 19VDC universal-type power supply brick; AC input voltage 100-240VAC; Input frequency 50-60Hz; Maximum output power 65W (Max draw: 74W)
Maximum Power Consumption (without peripherals): 29W
Weight (with stand): 10.4lbs (4.7kg)
Temperature: Operating 0°C to 35°C (32°F to 95°F); Storage -20°C to 60°C (-4°F to 140°F)
Humidity (non-condensing): Operating 20% to 80%; Storage 5% to 95%
Mounting Options: Wall mount or secure base to tabletop/desktop
Real-Time Clock: Replaceable lithium-ion battery for clock
Sealing: Touchscreen sealed to sub-bezel; Touchscreen sealed to LCD
Other Features: Serviceable internal components: Removable baseplate; Threaded holes on bottom of baseplate for mounting, Kensington security lock
Power Cables: European power cables included
Optional Peripherals: Magnetic Stripe Reader (MSR) E122229; VFD Customer Display E122426; 7-inch Rear Facing Display E807955 (AccuTouch), E791658 (no touch); Rear Facing Display Mount E122610; Wall Mount E143088
Warranty: 3 year
MTBF: 30,000 hours demonstrated
Agency Approvals: UL/cUL, FCC, TUV, CB, CE, Mexico CoC, S-mark, RCM, VCCI, CCC, KC, BSMI, UKSERTCOMPUTER, SII