DataTraveler SE9 G2 USB 3.0

Lightweight, stylish USB 3.0 drive.

Store, transfer and share up to 128GB of your favorite photos, videos, music and more with Kingston’s DataTraveler® SE9 G2 USB Flash drive. Its stylish, capless design means there’s no cap to lose, and its ultra- small form factor fits any lifestyle.

DataTraveler SE9 G2 now offers fast USB 3.0 speeds to save time when transferring, sharing or storing files. Its durable, top-selling metal casing design and sturdy key ring can be customized by adding your logo and/or digital files to promote your organization or brand.

DataTraveler SE9 G2 is backed by a five-year warranty, free technical support and legendary Kingston® reliability

Manufacturer Part Number
DTSE9G2/8GB
EAN/UPC
0740617237542,740617237542
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:

Capacities: 8GB, 16GB, 32GB, 64GB, 128GB

Speed:
8GB–16GB :100MB/s read

32GB–128GB: 100MB/s read, 15MB/s write

Dimensions:

1.77" x 0.48" x 0.18"

(45.00mm x 12.2mm x 4.6mm)

Operating Temperature: 0°C to 60°C

Storage Temperature: -20°C to 85°C