A Male / Micro-B Male

The Braided Micro-USB Cable Countertop Display includes 60 pieces of the braided, 1.5-ft. Micro-USB cable. There are 15 pieces of each of four assorted color combinations: teal/yellow, blue/orange, purple/pink and black/green.

Manufacturer Part Number
394178
EAN/UPC
0766623394161,766623394161,0766623394178,766623394178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • UL 2725
  • USB 2.0

Countertop Display
  • Fully assembled
  • 60 individually wrapped cables
  • Corrugated cardboard

Connectors
  • USB 2.0 Standard-A male
  • USB 2.0 Micro-B male
  • Nickel-plated shell
  • Gold-plated contacts
  • Molded PVC boot

Cable
  • 28 AWG conductors
  • Shielded
  • Withstanding voltage: 300 VDC 10 ms
  • Insulation resistance: 5 MΩ
  • Contact resistance: 10 Ω
  • PVC jacket

Display Contents
  • Hi-Speed USB Device Cable, 0.5 m (1.5 ft.), 60 pcs. (15 pcs. of each color, Purple/Pink, Green/Black, Teal/Yellow and Blue/Orange)