A Male / Micro-B Male, 1.8 m (6 ft.), Black/Green

Charge, Sync and Express Yourself.Exciting, unique and extremely useful, Manhattan Braided Micro-USB Cables let you charge and/or sync your smartphone, tablet or other mobile device while showing off your sense of style. The colorful, braided-fabric jacket makes this cable virtually tangle-free and extremely durable. Plus, it has gold-plated USB and Micro-USB contacts for high-speed data transfers up to 480 Mbps.

Manufacturer Part Number
352765
EAN/UPC
0766623352765,766623352765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • UL 2725
  • USB 2.0

Connectors
  • USB 2.0 Standard-A male
  • USB 2.0 Micro-B male
  • Nickel-plated shell
  • Gold-plated contacts
  • Molded PVC boot

Cable
  • 28 AWG conductors
  • Shielded
  • Withstanding voltage: 300 VDC 10 ms
  • Insulation resistance: 5 MΩ
  • Contact resistance: 10 Ω
  • PVC jacket

Package Contents
  • Hi-Speed USB Device Cable, 1.8 m (6 ft.)