352697 Mini-phone Splitter Audio Cable

High-quality connections with individual control.The Manhattan Stereo Headphone Splitter with Volume Control splits audio output and allows for more creative configurations and lengths to connect many popular audio components for crisp, clear, error-free transmissions to your mobile media device. With individual volume control, both users can enjoy the entertainment at whatever volume is comfortable to them. Carefully engineered and constructed of quality materials, including molded boots with strain relief, the Manhattan Stereo Headphone Splitter with Volume Control helps ensure maximum conductivity, minimal degradation and the highest performance from connected mobile devices.

Manufacturer Part Number
352697
EAN/UPC
0766623352697,766623352697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectors

  • 3.5mm stereo male connection
  • 3.5mm stereo female connections (2)
  • Compact, molded PVC boot
  • Built-in strain relief

Cable
  • 28 AWG cable
  • Withstanding voltage: 300 VDC
  • PVC jacket

Dimensions
  • Length: 30 cm (12 in.)

Package Contents
  • Stereo Y-Adapter