PopCharge Home

Keep Your Portable Devices Fully Powered.
USB portable electronics place heavy demands on their batteries for power, but the Manhattan PopCharge Home can help keep your tablets, mobile phones, digital cameras and other devices charged and ready to go. The PopCharge Home plugs into any standard wall outlet and offers rapid charging for your portable devices via two USB charging ports (1 amp per port when two devices are charging; 2.1 amps when one device is charging). Advanced built-in circuitry helps avoid overcharging and short-circuiting that can damage and reduce the life of batteries and devices. Plus, a bright LED tells you when your device is fully charged and ready to use.

Manufacturer Part Number
101738
EAN/UPC
0766623101738,766623101738
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Connectors: input, NEMA 5-15 2-prong male; output, USB type-A female (2)
  • Input voltage: input, 110 – 220 VAC, 50/60 Hz
  • Output voltage: 5 VDC, 1A / 2.1A
  • LED status indicator
  • Some devices may require charging cables (not included)

Physical

  • Dimensions: 75 x 55 x 33 mm (2.9 x 2.2 x 1.3 in.)
  • Weight: 55 g (1.9 oz.)

Package Contents

  • PopCharge Home
  • Instructions