Back-UPS 1400VA Tower UPS

Battery Backup with Surge Protection for Electronics and Computers
APC's Back-UPS 950 and 1400 protect your electronic equipment from damage due to power outages, surges and spikes while providing short term battery power during an outage. The Back-UPS 950 and 1400 features Automatic Voltage Regulation (AVR), which instantly adjusts high and low voltage fluctuations to safe levels for your electronics, saving battery power for when you need it most during storms and power outages. Additionally, Australian sockets make for easy-to-use connection of protected equipment. Specifically designed to protect your PC equipment and network connection in harsh power environments, the Back-UPS 950 and 1400 ensure maximum productivity and work efficiency.

Manufacturer Part Number
BX1400U-AZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input
Voltage: 230 Vac, nominal
Frequency: 50/60 Hz ± 3Hz auto-sensing
Brownout Transfer: 155 Vac, typical
Over-voltage Transfer: 280 Vac, typical

Output
UPS Capacity (total): 1400 VA / 700 W
Voltage On Battery: 230 Vac rms (step-approximated sinewave)
Frequency on Battery: 50/60 Hz ± 1Hz
Transfer Time: 8 ms typical

Protection and Filtering
AC Surge Protection: Full time, 273 Joules
AC Input: Resettable circuit breaker

Battery
Type (maintenance free,lead acid): 7.2 Ah, 24 V (12 Vx2)
Average Life: The battery typically lasts for two to five years. Environmental factors impact battery life. Elevated temperatures, high humidity, poor quality mains power, and frequent, short duration discharges will shorten battery life.
The battery in the Back-UPS BX950U-AZ/ BX1400U-AZ is not user-replaceable. Contact SEIT Technical Support for a list of authorized service centers near you.
Typical Recharge Time 8 Hours

Physical
Net Weight: 12 kg
Dimensions (H x W x D): 21.5 cm x 13 cm x 33.6 cm