Bullet Network Camera

VIVOTEK IB8381-E is a brand-new professional outdoor bullet network camera offering up to 25 fps @ 5-Megapixel or 30 fps @ 1080p resolution with superb image quality. Equipped with new image technology, IB8381-E provides excellent image quality with more details. Featuring 3D Noise Reduction technology and Smart Stream technology, IB8381-E can be used to optimize resolution on a desired object or area to maximize bandwidth usage.

The IP67-rated housing is also designed to help the camera body withstand rain and dust and ensures operation under a multitude of harsh weather conditions. Additionally, the wide temperature range further enhances the IP8381-E's performance and reliability in extremely cold and warm weather even with PoE.

Manufacturer Part Number
IB8381E
EAN/UPC
4712123674186
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information
CPU: Multimedia SoC (System-on-Chip)
Flash: 256 MB
RAM: 512 MB

Camera Features

Image sensor :

  • 1/3.2" Progressive CMOS

Maximum Resolution :
  • 2560x1920 (5MP)

Lens Type :
  • Vari-focal

Focal Length :
  • f = 3 ~ 9 mm

Aperture :
  • F1.2 ~ F2.3

Auto-iris :
  • P-iris

Field of View :
  • 31° ~ 67° (horizontal)
  • 24° ~ 50° (vertical)
  • 40° ~ 90° (diagonal)

Shutter Time :
  • 1/5 sec. to 1/32,000 sec.

WDR Technology :
  • WDR Enhanced

Day & Night :
  • Removable IR-cut filter for day & night function

Minimum Illumination :
  • 0.2 Lux @ F1.2 (Color)
  • 0.001 Lux @ F1.2 (B/W)

Pan / Tilt / Zoom :
  • ePTZ
  • 48x digital zoom ( 4x on IE plug-in, 12x built-in )

IR Illuminators :
  • Built-in IR illuminators, effective up to 30 meters with Smart IR

On-board Storage :
  • SD/SDHC/SDXC card slot
Video Compression :
  • H.264, MJPEG

Maximum Frame Rate :
  • H.264:
    • 25 fps at 2560x1920
    • 30 fps at 1920x1080
  • MJPEG:
    • 25 fps at 2560x1920
    • 30 fps at 1920x1080

Maximum Streams :
  • 3 simultaneous streams

S/N Ratio :
  • Above 53 dB

Dynamic Range :
  • 69 dB

Video Streaming :
  • Adjustable resolution, quality and bit rate

Image Settings :
  • Adjustable image size, quality and bit rate, time stamp, text overlay, flip & mirror, configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings, seamless recording, smart stream, 3DNR
Audio
Audio Capability :
  • Audio input/output (full duplex)

Compression :
  • AAC, G.711, G.726

Interface :
  • External microphone input
  • External line output
Network
Users :
  • Live viewing for up to 10 clients

Protocols :
  • IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP

Interface :
  • 10 Base-T / 100 BaseTX Ethernet (RJ-45)

ONVIF :
  • Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection :
  • Triple-window video motion detection
Alarm and Event
Alarm Triggers :
  • Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection

Alarm Events :
  • Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
  • File upload via HTTP, SMTP, FTP, NAS server and SD card


GeneralSmart Focus System :
  • Remote focus

Connectors :
  • RJ-45 cable connector for Network/PoE connection
  • Audio input
  • Audio output
  • AC 24V power input
  • DC 12V power input
  • Digital input*1
  • Digital output*1
  • Analog video output

LED Indicator :
  • System power and status indicator

Power input :
  • 24V AC
  • 12V DC
  • IEEE 802.3at PoE

Power consumption :
  • Max. 22.4W (DC 12V)
  • Max. 24.6W (AC 24V)
  • Max. 23.46W (PoE)

Dimensions :
  • Ø: 91 mm x 221 mm

Weight :
  • Net: 1348 g

Casing :
  • Weather-proof IP67-rated housing

Safety Certifications :
  • CE, C-Tick, FCC Class A, LVD, UL, VCCI

Operating Temperature :
  • Starting Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
  • Working Temperature: -50°C ~ 50°C (-58°F ~ 122°F)

Warranty :
  • 36 Months
System Requirements
Operating System :
  • Microsoft Windows 7 / Vista / XP / 2000

Browser :
  • Mozilla Firefox 7~10 ( Streaming only )
  • Internet Explorer 7 / 8 / 9 / 10

Other Players :
  • VLC: 1.1.11 or above
  • QuickTime: 7 or above