Choose from a wide selection of cameras. Everfocus offers low lux with true day/night, wide dynamic range, infrared, covert, pan/tilt/zoom & black/white cameras for any indoor or outdoor surveillance.
Note:
Megapixel: 2MP
Image Sensor: 1/2.8” SONY Progressive Scan CMOS Sensor
Lens: 3.6mm / 6mm
Min. Illumination: Color: 0.2 Lux at F1.4
B/W: 0.05 Lux at F1.4
0 Lux at F1.4 (IR LEDs on)
Day/Night: True Day/Night with IR cut filter
Shutter Time: 1/7.5 ~ 1/15,000 sec.
Video Compression: H.264 / M-JPEG / MPEG-4
Max. Video Resolution: 1920 x 1080
Frame Rate: 30fps
Video format: NTSC / PAL
S/N Ratio: > 50 dB
Privacy Mask: Yes
Region of Interest: Yes
Image Settings: Compression, Brightness, Sharpness, Contrast, Saturation, Hue, White
balance, Exposure control, Backlight compensation, Rotation, Mirroring of
images, Text and image overlay, Auto Gain Control, Auto White Balance,
Highlight compensation
Interface: 10BASE-T / 100BASE-TX auto-negotiation, RJ-45 socket
Support MDI/MDI-X auto crossover function
Supported Protocols: TCP/IP, IPV6, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, SNMP, FTP,
HTTP, HTTPs, PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP, UDP, IGMP,SSL,
ICMP, ARP, ONVIF, PSIA
Event Trigger: Manual Trigger, Motion Detection, Tamper Detection
Notification: Trigger alarm output, Send mail notification, Upload video to FTP,
Record video to PC and Network alarm
Power Supply: 12 VDC & PoE
Power over Ethernet: PoE IEEE802.3af (Class 3)
Max. Power Consumption: 6W Max.
Weather Resistance: IP66
Humidity: 20% ~ 80% not condensing
Operating Temperature: -10°C ~ 50°C / -14°F~122°F
Dimensions (L x Φ): 120 x 95mm/4.72” x 3.74”
Weight: 740g / 1.63lbs
Certificates: CE, FCC