Krios Ridge Case for Apple iPhone 6/6S

KRIOS SERIES

Krios Series cases are the most light-duty cases we offer, providing protection from minor bumps, scratches and debris. Krios Ridge cases are constructed from shock-absorbing TPU to form a durable sleeve, with a unique design on each case.

Manufacturer Part Number
LC-API647-PPRGE
EAN/UPC
0848891017567,848891017567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PACKAGE CONTENTS

  • Krios Case
DIMENSIONS
  • Depth: 0.38 in in
  • Width: 2.80 in in
  • Height: 5.52 in in
  • Weight: 0.05 lb lb
SPEC SHEETS
  • LC-API647-RIDGE Specs (English)
  • LC-API647-RIDGE Specs (Spanish)
  • LC-API647-RIDGE Specs (German)