The SM2NGFFMBU33 external USB 3.0 to M.2 (NGFF) enclosure turns your SATA M.2 solid state drive into a portable, high speed USB 3.0 drive.
Get higher external performance by using an M.2 SSD in place of a platter drive, harnessing the full potential of your USB 3.0 computer system. The enclosure supports UASP, enabling you to achieve transfer speeds up to 70% faster than traditional USB 3.0 when used with a UASP-enabled host computer.
This slim, pocket-sized SSD enclosure has been specifically engineered for mobility. The enclosure features a lightweight yet durable design, which fits easily into your pocket or laptop bag. For further convenience, the enclosure is powered entirely using the USB host bus and requires no external power adapter.
Durable aluminum construction helps to ensure your drive won't be damaged while you're on the move. Plus, to maximize heat dissipation the enclosure features specially engineered ventilation holes which help maintain a cooler operating environment for optimal performance and a longer life span for your drive.
For wide compatibility with all of the common M.2 solid state drives, the enclosure can mount multiple drive heights including: 2242, 2260, and 2280.
The M.2 enclosure is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Improved Performance with UASPUASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.
At the same peak in testing UASP also shows an 80% reduction in required processor resources.
Testing results were obtained using an Intel® Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.0
Chipset ID: Asmedia - ASM1153
Compatible Drive Types (Type and Rate): M.2 (NGFF; B Key)
Drive Installation: Fixed
Interface: USB 3.0
Number of Drives: 1
Connector(s)
Drive Connectors: 1 - M.2 (NGFF; B Key) Receptacle
Host Connectors: 1 - USB 3.0 Micro-B (10 pin; SuperSpeed) Female
Performance
General Specifications: Not compatible with PCI-Express M.2 SSDs
Maximum Data Transfer Rate: 5 Gbps
Type and Rate:
USB 3.0 - 5 Gbit/s
SATA III (6 Gbps)
UASP Support: Yes1 - USB 3.0 to M.2 NGFF SSD Enclosure
1 - USB 3.0 Cable
1 - SSD screw kit
1 - Mini screw driver
1 - Instruction manual