Universal docking station for 2.5/3.5in SATA and IDE hard drives – USB 3.0 UASP

Connect both an IDE and a SATA 2.5/3.5in hard drive or solid state drive to your computer system using an available USB 3.0 port, with support for UASP for optimal performance. The UNIDOCKU33 USB 3.0 Universal HDD / SSD Dock enables you to instantly access your 2.5 or 3.5in IDE and SATA hard drives through two top loading drive slots, saving you the hassle of mounting the drives into a computer or external enclosure or tray.

Enhanced with UASP (USB Attached SCSI Protocol), this hard drive docking station lets you get the most out of the fastest drive technologies such as SATA III (6 Gbps), solid state drives (SSD) and hybrid, drives with performance up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. See our UASP testing results below for further details.

The slot-loading design holds the SATA and IDE drives upright inside the docks, neatly keeping them off the desk, for convenience and a clutter-free setup. For SATA drives, the HDD can be inserted and connected directly through the designated dock slot, while the IDE drive slot is conveniently positioned near the rear panel 40-pin data and LP4 power connections, making it easy to connect to the dock using the included IDE data and power cables.

A single USB 3.0 connection to your host computer, enables access to both the IDE & SATA hard drives simultaneously - a convenient solution for migrating data from an IDE drive to a SATA drive or vice versa. The dock can also be used to greatly increase  the storage and backup capabilities of your computer system with support for high capacity drives (tested with up to 6TB 3.5" and 2TB 2.5" drives).

The UNIDOCKU33 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel® Ivy Bridge system, a UASP-enabled StarTech.com Enclosure, and a SATA III solid state drive.

Manufacturer Part Number
UNIDOCKU33
EAN/UPC
0065030859813,065030859813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Chipset ID: JMicron - JMS561U, JMD330
Compatible Drive Types (Type and Rate): SATA & IDE
Drive Installation: Removable
Drive Size: 2.5in & 3.5in
Fan(s): No
Interface: USB 3.0
Number of Drives: 2

Connector(s)
Drive Connectors:

1 - IDE (40 Pin; EIDE/PATA) Male

1 - LP4 (4 pin; Molex Large Drive Power) Male

1 - SATA Data & Power Combo (7+15 pin) Receptacle

Host Connectors: 1 - USB 3.0 B (9 pin; SuperSpeed) Female

Performance
Insertion Rating: 15,000 Cycles (SATA)
Max Drive Capacity: Currently tested with up to 6TB 7200 RPM 3.5" hard drives and 2TB 5400 RPM 2.5" hard drive
Maximum Data Transfer Rate: 5 Gbps
MTBF: 30000 hours
RAID: No
Type and Rate:

USB 3.0 - 5 Gbit/s

SATA III (6 Gbps)

UASP Support: Yes

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 2.8 in [70 mm]
Product Length: 5.5 in [140 mm]
Product Weight: 21.5 oz [610 g]
Product Width: 5.1 in [130 mm]

Indicators
LED Indicators: 2 - Power and Drive Activity

Power
Center Tip Polarity: Positive
Input Current: 1.3 A
Input Voltage: 110 ~ 240 AC
Output Current: 3 A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental
Humidity: 8% ~ 90% RH
Operating Temperature: 5°C to 80° (41°F to 176°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)

Packaging Information
Shipping (Package) Weight: 2.9 lb [1.3 kg]

What's in the Box
Included in Package:

1 - Universal Hard Drive Dock

1 - USB 3.0 Cable

1 - IDE 40 to 40 Pin Cable

1 - LP4 Power Cable

1 - 40 Pin + LP4 to 44 Pin IDE Cable

1 - Universal Power Adapter (NA/UK/EU/AUS)

1 - Instruction Manual