Fixed Dome Network Camera

VIVOTEK FD8165H is a professional indoor network dome camera offering up to 60 fps @ 2-Megapixel resolution with superb image quality.

Featuring the Wide Dynamic Range Technology WDR Pro, this camera provides improved visibility in dark & light environments. Combined with 3D Noise Reduction Technology, which enables the FD8165H to capture clear, polished video under low-light conditions and reduce bandwidth from sensor noise, users can enjoy superb image detail in all lighting conditions.

Additionally, as a professional day/night camera, FD8165H adopts Smart IR technology which prevents overexposure and provides noise reduction by instantaneously adjusting IR lighting intensity to suit changes in ambient light.

To provide top-notch image quality, the FD8165H also comes with a P-iris lens, which controls the iris with extreme precision via its built-in stepper motor. The iris opening is kept at an optimal level at all times, resulting in superior image sharpness and depth of field. Furthermore, because installation and adjustment of a megapixel network camera can be difficult due to the level of image detail, the FD8165H is equipped with VIVOTEK's Smart Focus System to allow remote focus and zoom adjustment.

Manufacturer Part Number
FD8165H
EAN/UPC
4712123674384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information

  • CPU: Multimedia SoC (System-on-Chip)
  • Flash: 256 MB
  • RAM: 384 MB
Camera Features
Image sensor
  • 1/2.8" Progressive CMOS

Maximum Resolution :
  • 1920x1080 (2MP)

Lens Type :
  • Vari-focal, Remote Focus

Focal Length :
  • f = 3 ~ 10 mm

Aperture :
  • F1.3 ~ F2.5

Auto-iris :
  • P-iris/DC-iris (Reserved)

Field of View :
  • 33° ~ 104° (horizontal)
  • 19° ~ 56° (vertical)
  • 33° ~ 121° (diagonal)

Shutter Time :
  • 1/5 sec. to 1/10,000 sec.

WDR Technology :
  • WDR Pro

Day & Night :
  • Removable IR-cut filter for day & night function
  • Smart IR Technology to avoid overexposure

Minimum Illumination :
  • 0.16 Lux @ F1.3 (Color)
  • 0.001 Lux @ F1.3 (B/W)

Pan / Tilt / Zoom :
  • ePTZ: 48x digital zoom (4x on IE plug-in, 12x built-in)

IR Illuminators :
  • Built-in IR illuminators, effective up to 20 meters
  • IR LED*4, with Smart IR Technology

On-board Storage :
  • MicroSD/SDHC/SDXC card slot
Video
Compression
  • H.264, MJPEG

Maximum Frame Rate :
  • In both compression modes:
    • 30 fps @ 1920x1080
    • 60 fps @ 1920x1080 (one-stream mode only)

Maximum Streams :
  • 2 simultaneous streams

S/N Ratio :
  • 62 dB

Dynamic Range :
  • Up to 100 dB

Video Streaming :
  • Adjustable resolution, quality and bitrate

Image Settings :
  • Time stamp, text overlay, flip & mirror
  • Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings, 3D noise reduction, seamless recording, video rotation, EIS
Audio
Audio Capability
  • Two-way audio (full duplex)

Compression :
  • AAC, G.711, G.726

Interface :
  • External microphone input
  • Audio output
Network
Users :
  • Live viewing for up to 10 clients

Protocols :
  • IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP

Interface :
  • 10 Base-T / 100 BaseTX Ethernet (RJ-45)

ONVIF :
  • Supported, specification available at www.onvif.org


Intelligent Video
Video Motion Detection :
  • Triple-window video motion detection


Alarm and EventAlarm Triggers :
  • Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection

Alarm Events :
  • Event notification using digital output, HTTP, SMTP, FTP and NAS server
  • File upload via HTTP, SMTP, FTP and NAS server
General
Smart Focus System :
  • Remote focus

Connectors :
  • RJ-45 for Network/PoE connection
  • Audio input/output
  • AV output
  • AC 24V power input
  • DC 12V power input
  • Digital input*1
  • Digital output*1

LED Indicator :
  • System power and status indicator

Power input :
  • DC12V/AC24V
  • IEEE 802.3af PoE

Power consumption :
  • DC 12V: Max. 7.6 W
  • AC 24V: Max. 8.6 W
  • PoE: Max. 10.6 W

Dimensions :
  • Ø: 157 mm x 109 mm

Weight :
  • Net: 758 g

Safety Certifications :
  • CE, LVD, FCC Class B, VCCI, C-Tick, UL

Operating Temperature :
  • Starting Temperature: -10°C ~ 50°C (14°F ~ 122°F)
  • Working Temperature: -20°C ~ 50°C (-4°F ~ 122°F)

Warranty :
  • 36 months
System Requirements
Operating System :
  • Microsoft Windows 7 / Vista / XP / 2000

Browser :
  • Mozilla Firefox 7~10 (Streaming only)
  • Internet Explorer 7 / 8 / 9 / 10 / 11

Other Players :
  • VLC: 1.1.11 or above
  • Quicktime: 7 or above