PowerShot ELPH 350 HS Compact Camera

Smart Performance, Sleek Style
Slim enough to carry everywhere, the PowerShot ELPH 350 HS camera is equipped with advanced features for creating a wide range of amazing images. Zoom to great lengths with the 12x Optical Zoom (25-300mm) while Intelligent IS helps to create crisp, virtually shake-free images throughout the zoom range in all kinds of conditions, and Zoom Framing Assist automatically zooms in or out, tracking your subject and helping to keep it in focus. The 20.2 Megapixel* High-Sensitivity CMOS sensor plus DIGIC 4+ Image Processor create the Canon HS SYSTEM for excellent resolution and beautifully clear shots even in low light. Share what you've created right away with built-in Wi-Fi® that lets you transfer images and video to compatible mobile devices and select social networking sites with the touch of the Mobile Device Connect Button**; you can even shoot remotely using your compatible smartphone or tablet***. The camera also has built-in NFC for simple pairing with compatible Android™ devices**** and the optional Canon Connect Station CS100 device. Video is spectacular in 1080p Full HD, and Smart AUTO helps you get your best still images and video by automatically selecting camera settings based on 32 predefined shooting situations. Have fun with Hybrid Auto, which compiles a short video highlight reel of the moments before each still image was shot, and Creative Shot mode for share-worthy artistic shots created using the composition, color and lighting from your own images.

Manufacturer Part Number
0158C001
EAN/UPC
0013803252521,013803252521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Type: Compact digital still camera with built-in flash, 12x Optical, 4x Digital and 48x Combined Zoom with Optical Image Stabilizer

Image Capture Device

Type: 20.2 Megapixel, 1/2.3-inch CMOS
Total Pixels: Approx. 21.1 Megapixels
Effective Pixels: Approx. 20.2 Megapixels

Lens

Focal Length: 4.5 (W) - 54.0 (T) mm (35mm film equivalent: 25-300mm)
Optical Zoom: 12x
Digital Zoom: 4.0x

Focusing Range
Auto: 0.4 in. (1cm) - infinity (W), 3.3 ft. (1m) - infinity (T)
Normal: 2.0 in. (5cm) - infinity (W), 3.3 ft. (1m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3m) - infinity (W,T)

Autofocus System: TTL Autofocus, Manual Focus

Viewfinders

Optical Viewfinder: Not available
LCD Monitor: 3.0-inch TFT Color LCD with wide-viewing angle
LCD Pixels: Approx. 461,000 dots
LCD Coverage: Approx. 100%

Aperture and Shutter

Maximum Aperture: f/3.6 (W), f/7.0 (T)
Shutter Speed: 1 - 1/2000 sec. 15 - 1/2000 sec. (Total shutter speed range)

Exposure Control

Sensitivity: Auto, ISO 80-1600, In P Mode: Max ISO: 3200

Light Metering Method
Evaluative*, Center-weighted average, Spot**
* Facial brightness is evaluated in Face Detection AF
** Metering frame is fixed to the center

Exposure Control Method: Manual Exposure, AE Lock

Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
Videos: ±2 stops in 1/3-stop increments (not available during shooting)

White Balance

White Balance Control
Auto*, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
*Camera automatically sets the optimal ISO speed according to shooting mode.

Flash

Built-in Flash
Auto, Flash On, Slow Synchro, Flash Off

  • Facial brightness is also evaluated in Face Detect.

Flash Range
1.6 ft. - 13 ft. (W), 3.3 - 6.6 ft. (T) (50cm - 4.0m (W), (1.0m - 2.0m (T))

Image brightness may diminish depending on the shooting distance

Recycling Time
10 sec. or less (battery voltage: 3.7 V)

Flash Exposure Compensation
±2 stops in 1/3-stop increments

Shooting Specifications

Shooting Modes
Auto, Hybrid Auto, P, Creative Shot1, Portrait, Smart Shutter2, High-Speed Burst, Handheld Night Scene, Low Light, Fisheye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Snow, Fireworks, Long Shutter

*1 Auto, Retro, Monochrome, Special and Natural effects
*2 Smile, Wink Self-timer, Face Self-timer

  • Shooting movies is possible with the movie button

Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color *

*Adjustment of contrast sharpness, saturation, red, green, blue and skin tone are available

Self Timer
Approx. 10-sec. delay/approx. 2-sec. delay/custom*

*Delay time (0-15 sec. (in one-second increments), 20/25/30 sec.) and number of shots (1-10 shots (in one-shot increments)) can be specified.

Wireless Control
Built-in Wi-Fi® and NFC

Continuous Shooting
Normal: Approx. 2.6 shots/sec. (in P mode)

Image Storage

Storage Media
SD Memory Card, SDHC Memory Card, SDXC Memory Card

File Format
Design rule for Camera File system, DPOF (Version 1.1) compliant

JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: H.264; Audio: MPEG-4 AAC-LC (Monaural))

Number of Recording Pixels
Still Images

  • 1) 16:9 - Large: 4608 x 2592; Medium 1: 3264 x 1832; Medium 2: 1920 x 1080; Small: 640 x 360
  • 2) 3:2 - Large: 4608 x 3072; Medium 1: 3264 x 2176; Medium 2: 2048 x 1368; Small: 640 x 424
  • 3) 4:3 - Large: 4608 x 3456; Medium 1: 3264 x 2448; Medium 2: 2048 x 1536; Small: 640 x 480
  • 4) 1:1 - Large: 3456 x 3456; Medium 1: 2448 x 2448; Medium 2: 1536 x 1536; Small: 480 x 480

Videos
Full HD 1920 x 1080: 30 fps (29.97)
HD 1280 x 720: 30 fps (29.97)
Miniature Effect HD 1080 x 720: 6 fps / 3 fps / 1.5 fps
Miniature Effect 640 x 480: 6 fps / 3 fps / 1.5 fps
640 x 480: 30 fps (29.97)
Interfaces

Video Out
NTSC/PAL (dedicated connector (female) with unified type of digital, audio and video)

Audio Out
Monaural (dedicated connector (female) with unified type of digital, audio and video)

Other
SD memory card slot; direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers

Power Source
Battery Pack NB-11L/NB-11LH, AC Adapter Kit ACK-90

Shooting Capacity
Approx. 185 shots
Approx. 250 shots in ECO Mode

Playback Time
Approx.4 hours

Physical Specifications

Operating Temperature
32-104°F/0-40°C

Operating Humidity
10-90%

Dimensions (W x H x D)
3.92 x 2.28 x 0.90 in. / 99.6 x 58.0 x 22.8mm

Weight
5.19 oz. / 147g ( standard)
4.59 oz. / 130g (Body only)