PowerShot SX410 IS Compact Camera

Amazing Results are Never Too Far Away
The PowerShot SX410 IS camera is packed with advanced Canon technologies that make it easy to capture your best images ever. The camera's powerful 40x Optical Zoom (24-960mm) and 24mm Wide-Angle lens gives you amazing versatility: you'll capture wide landscapes and zoom in for impressive close-ups you never thought possible - all with bright, clear quality thanks to Canon's Optical Image Stabilizer and Intelligent IS. The 20.0 Megapixel* sensor and Canon DIGIC 4+ Image Processor help create crisp resolution and beautiful, natural images. Your videos will impress too: simply press the Movie button to record lifelike 720p HD video - even zoom in and out while shooting. Images you'll want to keep and share are easy to achieve with Smart AUTO that intelligently selects proper camera settings so your images and video look great in all kinds of situations. You'll get creative with fun Scene Modes like Fisheye Effect, Toy Camera Effect and Monochrome, and see and share it all with the camera's big, clear 3.0" LCD with a wide viewing angle. For versatility and value, the PowerShot SX410 IS camera is a best bet!

Manufacturer Part Number
0108C001
EAN/UPC
0013803254549,013803254549
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Type: Compact digital still camera with built-in flash, 40x Optical, 4x Digital and 160x Combined Zoom with Optical Image Stabilizer

Image Capture Device
Type: 20.0 Megapixel, 1/2.3-inch CCD
Total Pixels: Approx. 20.5 Megapixels
Effective Pixels: Approx. 20.0 Megapixels*
*Image processing may cause a decrease in the number of pixels.
Lens
Focal Length: 4.3 (W) - 172.0 (T) mm (35mm film equivalent: 24-960mm)
Optical Zoom: 40x
Digital Zoom: 4.0x
Focusing Range
  • Normal: 2.0 in. (5cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
  • Auto/Manual: 0.0 in. (0cm) - infinity (W), 4.6 ft. (1.4cm) - infinity (T)
  • Macro AF: 0.0 in. - 1.6 ft. (0-50cm) (W)
  • Quick: 9.8 in. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)
Autofocus System: TTL Autofocus
Viewfinders
Optical Viewfinder: Not available
LCD Monitor: 3.0-inch TFT Color LCD with wide viewing angle
LCD Pixels: Approx. 230,000 dots
LCD Coverage: Approx. 100%
Aperture and Shutter
Maximum Aperture: f/3.4 (W), f/6.3 (T)
Shutter Speed: 1-1/4000 sec., 15-1 sec. (shooting long exposures)
Exposure Control
Sensitivity: Auto, ISO 100-1600
Light Metering Method
Evaluative*, Center-weighted average, Spot**
* Facial brightness is evaluated in Face Detection AF.
** Metering frame is fixed to the center.
Exposure Control Method: AE Lock
Exposure Compensation: Still Images: ±2 stops in 1/3-stop increments
White Balance
White Balance Control: Auto*, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom * Camera automatically sets the optimal ISO speed according to shooting mode.Flash
Built-in Flash: Auto, Flash On, Slow Synchro, Flash Off
  • Facial brightness is also evaluated in Face Detect.

Flash Range: 1.6 ft. - 16 ft. (W), 4.6 - 8.9 ft. (T) (50cm - 5.0m (W), (1.4m - 2.7m (T)) *Image brightness may diminish depending on the shooting distance.
Recycling Time: 10 sec. or less (battery voltage: 3.7 V)
Flash Exposure Compensation: Not available
Shooting Specifications

Shooting Modes: P, Live View Control, Auto, Portrait, Face Self-timer, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Snow, Fireworks, Long Shutter

  • Shooting movies is done with the movie button

Photo Effects: My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color *
*Adjustment of contrast sharpness, saturation, red, green, blue and skin tone are available
Self Timer: Approx. 10-sec. delay/approx. 2-sec. delay/custom*
*Delay time (0-15 sec. (in one-second increments), 20/25/30 sec.) and number of shots (1-10 shots (in one-shot increments)) can be specified.
Wireless Control: Not Available
Continuous Shooting

  • Normal: Approx. 0.5 shots/sec. (in P mode)
  • Normal: Approx. 2.2 shots/sec. (in Low Light mode)
  • Under conditions where the flash does not fire automatically.
  • Differs depending on the zoom position.

Image Storage

Storage Media: SD Memory Card, SDHC Memory Card, SDXC Memory Card
File Format: Design rule for Camera File system, DPOF (Version 1.1) compliant
Image Recording Format: Superfine / Fine

JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MOV (Image: H.264; Audio: Linear PCM (Monaural))

Number of Recording Pixels
Still Images

  • 1) 16:9 - Large: 4608 x 2592; Medium 1: 3264 x 1832; Medium 2: 1920 x 1080; Small: 640 x 360
  • 2) 3:2 - Large: 4608 x 3072; Medium 1: 3264 x 2176; Medium 2: 2048 x 1368; Small: 640 x 424
  • 3) 4:3 - Large: 4608 x 3456; Medium 1: 3264 x 2448; Medium 2: 2048 x 1536; Small: 640 x 480
  • 4) 1:1 - Large: 3456 x 3456; Medium 1: 2448 x 2448; Medium 2: 1536 x 1536; Small: 480 x 480

*2560 x 1920 (M) when in Low Light

Videos

  • HD 1280 x 720: 25 fps
  • Miniature Effect HD 1280 x 720: 5 fps / 2.5 fps / 1.25 fps
  • Miniature Effect 640 x 480: 5 fps / 2.5 fps / 1.25 fps
  • 640 x 480: 30 fps (29.97)
Interfaces
Video Out: NTSC/PAL (dedicated connector (female) with unified type of digital, audio and video)
Audio Out: Monaural (dedicated connector (female) with unified type of digital, audio and video)
Other: SD memory card slot; direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source: Battery Pack NB-11LH, AC Adapter Kit ACK-DC90
Shooting Capacity
  • Approx. 185 shots
  • Approx. 245 shots in ECO Mode

Playback Time: Approx. 4 hours

Physical Specifications

Operating Temperature: 32-104°F/0-40°C
Operating Humidity: 10-90%
Dimensions (W x H x D): 4.11 x 2.72 x 3.35 in. / 104.4 x 69.1 x 85.1mm
Weight

  • 11.5 oz. / 325g (standard)
  • 10.9 oz. / 308g (camera only)