Standard Power Cord

A large selection of power cords including input power, adapter, and jumper power cords fulfill a variety of power requirements. New locking IEC power cords feature a patented, easy to use, cord retention method for added security when used with AP8000 series Rack Power Distribution Units (PDUs).

Manufacturer Part Number
AC2-5RED
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Item Code: AC2-5RED
  • Weight: 0.23LB
  • Categories: IEC North American Color Code
  • UPC: 800991222524
  • Connector A: IEC60320-C14
  • Connector B: IEC60320-C13
  • Cord Length (Feet): 5
  • Product Type: POWER CORD
  • Color: RED