Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Camera
- Full HD 1080p video calling (up to 1920 x 1080 pixels); 720p HD video calling (up to 1280 x 720 pixels) with supported clients
- H.264 UVC 1.5 with Scalable Video Coding (SVC)
- Supports H.264 SVC 1080p, along with optimizations for best call performance in single or multiparty HD video
- 90-degree field of view with autofocus
- 4X digital zoom in Full HD
- Rightlight™ 2 Technology for clear image in various lighting environments (even low light)
- Digital pan, tilt and zoom from remote control or optional downloadable app
- Mechanical tilt
- ZEISS® lens certification
- Camera LED for active streaming indication
Speakerphone - Integrated full duplex speakerphone with echo and noise cancellation
- 360-degree wideband audio with 12-foot diameter range
- Bluetooth® and NFC enabled
- LEDs for speakerphone streaming, mute, hold, and Bluetooth® pairing
- Controls for call answer/end, volume mute
- Microphones (Tx)
- Two omni-directional microphones supporting 12-foot diameter range
- Frequency response: 100Hz – 16KHz
- Sensitivity: -34dB +/-3dB
- Distortion: <1% @ 1KHz at 65dB
- Speakers (Rx)
- Frequency response: 140Hz – 16KHz
- Sensitivity: 89dBSPL +/-3dB at 1W/0.5M
- Max output: 91.5dBSPL at 0.5M
- Distortion: <5% from 200Hz
Remote Control
- Dockable remote control for camera / speakerphone functions
- 10-foot range
Cables
- USB
- Power adapter with cord
Wireless Screen Mirroring and Connectivity Features
- Screen mirroring through WiFi connection to the device
- Android or Windows 8.1 compatibility3 for screen mirroring
- HDMI connector for TV output
- Rechargeable battery supports up to 3 hours videoconferencing or screen mirroring time; 15 hours for Bluetooth® audio. Time to fully charge battery (from AC power, device idle): 3 hours
- Battery rechargeable through AC power or USB (not powered through USB)
- 6-foot detachable USB cable for PC or Mac based videoconferencing
- Works with most UC and videoconferencing applications
- Professional-grade certifications
- Kensington security slot
Talk Time/Battery Life
- Up to 15 hours (3 hours for videoconferencing and screen mirroring)
Range
- 12 foot diameter range (3.7 meters)
- 360-degree sound
Product DimensionsCamera
Width: 2.95 in (75 mm)
Height: 11.98 in (304.2 mm)
Depth: 2.95 in (75 mm)
Weight: 27.01 oz (766 g)
Remote:
Width: 1.6 in (41 mm)
Height: 5 in (128 mm)
Depth: .35 in (9 mm)
Weight: 1.13 oz (32 g)
USB Cable
Length: 6 ft, 6-17/64 in (2 m)
Power Adapter with Cord
Length: 9 ft, 10-7/64 in (3 m)
Product Packaging
Width: 3.6 in (91 mm)
Height: 16.5 in (419 mm)
Depth: 5.7 in (145 mm)
Weight: 47.26 oz (1340 g)
System Requirements
- Windows 7 or 8.1
- Mac OS X 10.7 or higher
- Google Chromebook Version 29.0.1547.70, Platform 4319.79.0 with
- 2.4 GHz Intel® Core 2 Duo processor
- 2 GB RAM or more
- Hard drive space for recorded videos
- USB 2.0 port (USB 3.0 ready)
- Screen mirroring
- Android 4.3 or higher
- Windows 8.1 or higher1
Software Downloads
- Tools for advanced settings or features, diagnostics
- Downloadable from Logitech Support at www.logitech.com/support/connect
Application Compatibility: UVC/plug and play compatible across all other apps
Certifications
- Certified for Skype for Business
- Optimized for Lync
- Cisco Jabber™ and WebEx® compatible2
- Skype™ certified
- Windows®
- Mac®
- ZEISS®
- HDMI™
Warranty Information
2-year limited hardware warranty
Package Contents
- ConferenceCam Connect device
- Power adapter with plug
- Regional plugs
- USB cable
- Documentation
Part Number
- PN 960-001013 Silver
- PN 960-001026 Ruby - Limited Edition