Voyager Edge UC USB Bluetooth Headset System

Voyager Edge UC for seamless connectivity

Smart and powerful, the Plantronics Voyager Edge UC headset offers a blend of superior audio performance, lightweight comfort, and seamless connectivity to smartphones, tablets, and PCs. It offers intuitive, responsive features, like automatically answering calls as you place it on your ear or announcing who is calling so you don't have to look at your phone before saying "answer" or "ignore." The Voyager Edge UC. It's ready when you are.

Manufacturer Part Number
202320-01
EAN/UPC
0017229146686,017229146686
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Microsoft Communicator
Lync Optimized: Yes
Hands-free Options

Bluetooth Headset: Yes
Connection
Type: Bluetooth® v4.0
Wireless Range: Up to 33 feet (10 meters)
Multi-Point: Multipoint technology
Audio
Wideband Audio: Yes
Voice Commands
Spoken Cues: Yes
Enhanced Services: Enhanced voice alerts tell announce caller ID, connection status, talk time remaining and more
Carrying Case
Carrying Case: Yes
Power
Charge Time: 16 hours with charging case; up to 7 days standby time
Audio
A2DP: Yes
Noise-cancellation: Triple-mic with enhanced DSP for superior noise and wind cancellation
Physical
Weight: 9 grams
Connects To
PC: Yes
Controls
Dedicated On/Off: Yes
Mute: Yes