Blackwire 725 Corded USB Headset With Active Noise Canceling

Tune into work, tune out noise

The Blackwire 725 USB headset is great for keeping you focused in noisy office environments. Featuring Active Noise Canceling technology, a noise-canceling mic, and hi-fi stereo performance, the Blackwire 725 minimizes external noises while ensuring that PC-based calls and multimedia come through crystal clear. With the Blackwire 725, distractions go down and productivity goes up.

Manufacturer Part Number
202581-01
EAN/UPC
0017229156463,017229156463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Microsoft Communicator

  • Lync Optimized: Yes
Audio
  • Wideband Audio: Yes
  • Digital Signal Processing: Yes
  • SoundGuard (Hearing Protection): Yes
Audio
  • Noise-cancellation: Active Noise Canceling (ANC)
Controls
  • ControlsVolume +/-: Yes
  • Mute: Yes
Connects To
  • PC: Yes