HDMI to DisplayPort 4K Ultra HD Active Adapter

SIIG’s HDMI to DisplayPort 4K Ultra HD Active Adapter enables you to connect a 4K Ultra HD DisplayPortTM display to enhance your video performance. It converts HDMI output signal from your source device to DisplayPort signal. It supports video resolution of up to 4Kx2K, delivering stunning and crystal clear images with vibrant colors. This HDMI to DisplayPort 4K Ultra HD Active Adapter is easy to install, no software is required. It is an ideal solution for use in home theater, board room presentations and more to improve your system’s display capability for maximum video performance.

Manufacturer Part Number
CE-H22A11-S1
EAN/UPC
0662774021287,662774021287
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset:  STDP2600
  • Compliant with DisplayPort 1.2a specifications for 1, 2, or 4 lanes
  • Supports 5.4Gbps (HBR2), 2.7Gbps (HBR) and 1.62Gbps (RBR) link rates
  • Video Bandwidth: up to 21.6Gbps
  • Input Video signal: 3.3 volts DC coupled
  • Input DDC signal: 5 volts
  • PC VGA, SVGA, XGA, SXGA, and UXGA display modes
  • HDTV: 480p, 576p, 720p, 1080i, 1080p, and 4Kx2K
  • Video resolution:
    • 800x600, 1024x768, 1280x1024, 1440x900, 1600x900, 1600x1200, 1680x1050, 1920x1080 60Hz, 1920x1200 60Hz, 2048x1152 60Hz, 2560x1440 60Hz, 2560x1600 60Hz, 3840x2160 30Hz
  • Compatible 3D formats defined in DP 1.2 and HDMI 1.4 specifications
  • Standalone HDCP repeater capability
  • Product:
    • Dimensions:  2.56"(W) x 2.28"(H) x 0.79"(D)
    • Weight: 0.32 lbs
    • Color: Black
    • Housing: Metal
  • Connector:
    • 1x 19-pin, HDMI, Male, Input
    • 1x 20-pin, DisplayPort, Female, Output
    • 1x 5-pin Micro USB, Female, Power input
  • Cable:
    • Connector: USB Type AM to Micro BM
    • Color: Black
    • Length: 1.57" (40cm)
  • Environmental conditions:
    • Operating temperature: 32 to 104 degrees F
    • Storage temperature: -4 to 140 degrees F
    • Humidity: 10% to 85% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 3 years limited
  • Country of origin: Taiwan