DisplayPort 1.2 to 2-Port HDMI Active Adapter

SIIG’s DisplayPort 1.2 to 2-Port HDMI Active Adapter distributes content from one DisplayPortTM input to two HDMI output displays. It supports expand mode, video wall function and panoramic view when connecting two displays together for various digital signage applications. The installation is simple with no software or drivers required. It is a cost-effective tool for your DisplayPort input device to work with the HDMI displays without the replacement cost to acquire DisplayPort-equipped display units.

Manufacturer Part Number
CE-DP0911-S1
EAN/UPC
0662774021294,662774021294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: STDP432
  • Compliant with DisplayPort 1.1a and 1.2a specifications
  • Supports DisplayPort 1, 2 and 4 lanes and link rates up to 3.2Gbps
  • Supports EDID v1.4
  • Display modes:
    • PC VGA, SVGA, XGA, SXGA & UXGA display modes
    • HDTV: 480p, 576p, 720p, 1080i & 1080p
    • Panoramic mode (2 combined displays):  up to 3840x1080
      Note: AMD Eyefinity custom resolutions depending on your displays: 2048x768, 2560x720, 2560x1024, 2800x900, 3200x900, 3360x1050
  • Supports multi-channel digital audio
  • Supports full DisplayPort link training
  • Adapter type: Active
  • Product:
    • Cable Length: 15.74" ± 0.6" (400mm ± 15mm)
    • Weight: 0.28 lbs
    • Color: Black
    • Material: Plastic
    • Product housing (L x W x H):  3.94" (W) x 2.64" (H) x 0.91" (D) (100 x 67 x 23 mm)
    • Connectors:
      • 20-Pin DisplayPort (Male) to 2x 19-pin HDMI (Female)
      • DisplayPort connector housing (L x W x H): 1.93" x 0.78" x 0.51" (49 x 20 x 13 mm)
  • Environmental conditions:
    • Operating temperature: 32 to 140 degrees F
    • Storage temperature: 14 to 158 degrees F
    • Humidity: 10% to 85% non-condensing
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 3 years limited
  • Country of origin: Taiwan