This product is NEW, pulled from undeployed systems - Does not come in MFG original retail packaging.
Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.
The 130-Watt AC Adapter from Dell™ is specially designed to meet the power needs of your Dell™ laptop. Packed with of 130-Watt power, this adapter enables you to simultaneously operate your system and charge its battery from electrical power outlets. It comes bundled with 6 ft power cord.
Note:
Tech Specs
Quick SpecsDevice Type: Power adapter - external
Weight: 18.4 oz
Power Capacity: 130 Watt
Dimensions (WxDxH): 3 in x 6.1 in x 1 in
Manufacturer Warranty: 1 year warranty
GeneralDevice Type: Power adapter - external
Power DevicePower Capacity: 130 Watt
MiscellaneousCables Included: 1 x power cable - 6 ft
Manufacturer WarrantyService & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year
Dimensions & WeightWidth: 3 in
Depth: 6.1 in
Height: 1 in
Weight: 18.4 oz