AC Adapter - 240-Watt with 6 Ft Power Cord

This product is NEW, pulled from undeployed systems - Does not come in MFG original retail packaging.

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

The 240-Watt AC Adapter from Dell™ is specially designed to meet the power needs of your Dell™ laptop. Packed with of 240-Watt power, this adapter enables you to simultaneously operate your system and charge its battery from electrical power outlets. It comes bundled with 6 ft power cord.

Manufacturer Part Number
331-9053
EAN/UPC
5712505170830
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Power adapter - external

Weight: 29.9 oz

Power Capacity: 240 Watt

Dimensions (WxDxH): 3.9 in x 7.9 in x 1 in

Manufacturer Warranty: 1 year warranty

General

Device Type: Power adapter - external

Power Device

Power Capacity: 240 Watt

Miscellaneous

Cables Included: 1 x power cable - 6 ft

Manufacturer Warranty

Service & Support: 1 year warranty

Service & Support Details: Limited warranty - 1 year

Dimensions & Weight

Width:  3.9 in

Depth: 7.9 in

Height: 1 in

Weight: 29.9 oz