64GB EVO MB-SP64D Secure Digital Extended Capacity (SDXC) Card

  • Ultra-Fast: Capture Video and Photos 2x Faster Than Typical Memory Cards
  • Extra Powerful: Maximize Your Storage Capacity of Your Advanced Devices
  • Built to Last: Waterproof, Temperature Proof, X-Ray Proof and Magnetic Proof

Manufacturer Part Number
MB-SP64D/AM
EAN/UPC
0887276092034,887276092034
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications

Type

  • Product Type: SDHC Memory Card
  • Class: 10
  • Series: EVO
  • Usage Application: Digital Camera, DSLR, Camcorder, Laptop, etc
  • Interface: UHS-I
Storage
  • Capacity: 64GB
Features
  • Memory Speed: Up to 48MB/s

General

  • Voltage: 2.7~3.6V

Environmental Specs

  • Operating Temperature: -25℃ to 85℃
  • Non-operating Temperature: -40℃ to 85℃

Dimensions (W x H x D)

  • Product: 1.26" x 0.94" x 0.06"

Weight

  • Product: 0.07 oz.

Warranty

  • Product: Limited 10 years