MicroSDXC 128GB EVO Memory Card with Adapter

  • Ultra-fast: Capture Video and Photos 2x Faster than Typical Memory Cards, and Transfer up to 360 Photos/Minute
  • Extra Powerful: Maximize the Storage Capacity of your Advanced Devices and Store Everything from Photos & Songs to HD Video
  • Built to Last: Waterproof, Temperature Proof, X-ray Proof and Magnetic Proof. Your Photos, Videos & more Stay Safe and Protected
  • Includes 128GB EVO Memory Card and Adapter

Manufacturer Part Number
MB-MP128DA/AM
EAN/UPC
0887276085586,887276085586
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications

Type

  • Product Type: MicroSDXC Memory Card
  • Class: 10
  • Series: EVO
  • Usage Application: Mobile phone, Smartphone, Tablet, etc
  • Interface: UHS-I
Storage
  • Capacity: 128GB
Features
  • Memory Speed: Up to 48MB/s

General

  • Voltage: 2.7~3.6V

Environmental Specs

  • Operating Temperature: -25℃ to 85℃
  • Non-operating Temperature: -40℃ to 85℃

Dimensions (W x H x D)

  • Product: 0.59" x 0.43" x 0.04"

Weight

  • Product: 0.017 oz.

Warranty

  • Product: Limited 10 years